The Mountz Interchangeable Head, Open-End, 7Mm torque wrench is designed for precision fastening tasks, featuring a torque limiting mechanism that enhances control during the tightening process. This tool reduces the risk of over-tightening and under-tightening, which can lead to assembly errors. It incorporates a break-over mechanism that provides a visual indication when the desired torque setting is achieved, allowing operators to react promptly and stop applying force. Engineered for reliability, this wrench maintains calibration four times longer than the ISO standards, ensuring consistent performance over time. The interchangeable end fitting design allows for the selection of various head types and sizes, making it versatile for different applications. This product is suitable for industries where process control is critical, such as automotive, medical, and electronics.
INTERCHANGEABLE HEAD, OPEN-END, 7MM; Torque Range ft-lb:-; Torque Range N-m:-; Drive Size - Metric:7mm; Drive Size - Imperial:-; Overall Length:-; Product Range:TBX-25 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AK8329 |
| Product Name | Interchangeable Head, Open-End, 7Mm; Torque Range Ft-Lb Mountz |