The Mountz Interchangeable Head, Open-End Torque Wrench features a 0.75-inch drive size and is designed for precision torque applications. It incorporates a break-over mechanism that provides a visual indication when the desired torque setting is reached, helping to prevent over-tightening and under-tightening. This tool is engineered to maintain calibration four times longer than ISO standards, ensuring consistent performance and reliability in critical fastening tasks. The interchangeable head design allows for flexibility in selecting different head types and sizes, making it suitable for various fasteners. This wrench is particularly beneficial in industries where process control is essential, such as automotive, aviation, and electronics.
INTERCHANGEABLE HEAD, OPEN-END, 0.75"; Torque Range ft-lb:-; Torque Range N-m:-; Drive Size - Metric:-; Drive Size - Imperial:0.75"; Overall Length:-; Product Range:TBX-12 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AK8285 |
| Product Name | Interchangeable Head, Open-End, 0.75; Torque Range Ft-Lb Mountz |