Mountz, Inc. Power Tool Cable - 5 Pin 41CL65-0660

Description
The power tool cable is for select electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS electric screwdrivers are supplied with a power tool cable. Cable connects the electric screwdriver to the transformer (power supply). Length: 1.5 meters (6.5 ft.) Compatible with these electric screwdriver series: A-Series (A6500 models) SS-Series (SS-600 to SS-7000 models) CL-Series (CL-6000 to CL-7000 models) BL-Series (BL-7000 models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).
Description
The power tool cable is for select electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS electric screwdrivers are supplied with a power tool cable. Cable connects the electric screwdriver to the transformer (power supply). Length: 1.5 meters (6.5 ft.) Compatible with these electric screwdriver series: A-Series (A6500 models) SS-Series (SS-600 to SS-7000 models) CL-Series (CL-6000 to CL-7000 models) BL-Series (BL-7000 models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

Suppliers

Company
Product
Description
Supplier Links
Power Tool Cable - 5 Pin - 41CL65-0660 - Mountz, Inc.
San Jose, CA, United States
Power Tool Cable - 5 Pin
41CL65-0660
Power Tool Cable - 5 Pin 41CL65-0660
The power tool cable is for select electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS electric screwdrivers are supplied with a power tool cable. Cable connects the electric screwdriver to the transformer (power supply). Length: 1.5 meters (6.5 ft.) Compatible with these electric screwdriver series: A-Series (A6500 models) SS-Series (SS-600 to SS-7000 models) CL-Series (CL-6000 to CL-7000 models) BL-Series (BL-7000 models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

The power tool cable is for select electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS electric screwdrivers are supplied with a power tool cable.

    • Cable connects the electric screwdriver to the transformer (power supply).
    • Length: 1.5 meters (6.5 ft.)
    • Compatible with these electric screwdriver series:
      • A-Series (A6500 models)
      • SS-Series (SS-600 to SS-7000 models)
      • CL-Series (CL-6000 to CL-7000 models)
      • BL-Series (BL-7000 models)

Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Cable Assemblies
Product Number 41CL65-0660
Product Name Power Tool Cable - 5 Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6854A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details