Mountz, Inc. Power Tool Cable - 5 Pin 41CL4-0611

Description
The power tool cable is for select electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS electric screwdrivers are supplied with a power tool cable. Cable connects the electric screwdriver to the transformer (power supply). Length: 1.5 meters (4.39 ft.) Compatible with these electric screwdriver series: A-Series (A4500 to A5000 models) SS-Series (SS-2000 to SS-4000 models) CL-Series (CL-2000 to CL-4000 models) BL-Series (BL-2000 to BL-5000 models) BLG-Series (BLG-4000 to BLG-5000 models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).
Description
The power tool cable is for select electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS electric screwdrivers are supplied with a power tool cable. Cable connects the electric screwdriver to the transformer (power supply). Length: 1.5 meters (4.39 ft.) Compatible with these electric screwdriver series: A-Series (A4500 to A5000 models) SS-Series (SS-2000 to SS-4000 models) CL-Series (CL-2000 to CL-4000 models) BL-Series (BL-2000 to BL-5000 models) BLG-Series (BLG-4000 to BLG-5000 models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

Suppliers

Company
Product
Description
Supplier Links
Power Tool Cable - 5 Pin - 41CL4-0611 - Mountz, Inc.
San Jose, CA, United States
Power Tool Cable - 5 Pin
41CL4-0611
Power Tool Cable - 5 Pin 41CL4-0611
The power tool cable is for select electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS electric screwdrivers are supplied with a power tool cable. Cable connects the electric screwdriver to the transformer (power supply). Length: 1.5 meters (4.39 ft.) Compatible with these electric screwdriver series: A-Series (A4500 to A5000 models) SS-Series (SS-2000 to SS-4000 models) CL-Series (CL-2000 to CL-4000 models) BL-Series (BL-2000 to BL-5000 models) BLG-Series (BLG-4000 to BLG-5000 models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

The power tool cable is for select electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS electric screwdrivers are supplied with a power tool cable.

    • Cable connects the electric screwdriver to the transformer (power supply).
    • Length: 1.5 meters (4.39 ft.)
    • Compatible with these electric screwdriver series:
      • A-Series (A4500 to A5000 models)
      • SS-Series (SS-2000 to SS-4000 models)
      • CL-Series (CL-2000 to CL-4000 models)
      • BL-Series (BL-2000 to BL-5000 models)
      • BLG-Series (BLG-4000 to BLG-5000 models)

Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Cable Assemblies
Product Number 41CL4-0611
Product Name Power Tool Cable - 5 Pin
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 60050A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBC-S1G25-K-1.0-N-S1G25 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D/Sub-D Plug, straight 25-pin
View Details
2 suppliers
Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers