Mountz, Inc. Power Tool Cable (ESD) - 5 Pin 41CL4-0610ESD

Description
The power tool cable is for select ESD electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS ESD electric screwdrivers are supplied with a power tool cable. Cable connects the ESD electric screwdriver to the transformer (power supply). Length: 1.5 meters (4.39 ft.) Compatible with these electric screwdriver series: A-Series (ESD models) SS-Series (ESD models) CL-Series (ESD models) BL-Series (ESD models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).
Description
The power tool cable is for select ESD electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS ESD electric screwdrivers are supplied with a power tool cable. Cable connects the ESD electric screwdriver to the transformer (power supply). Length: 1.5 meters (4.39 ft.) Compatible with these electric screwdriver series: A-Series (ESD models) SS-Series (ESD models) CL-Series (ESD models) BL-Series (ESD models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

Suppliers

Company
Product
Description
Supplier Links
Power Tool Cable (ESD) - 5 Pin - 41CL4-0610ESD - Mountz, Inc.
San Jose, CA, United States
Power Tool Cable (ESD) - 5 Pin
41CL4-0610ESD
Power Tool Cable (ESD) - 5 Pin 41CL4-0610ESD
The power tool cable is for select ESD electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS ESD electric screwdrivers are supplied with a power tool cable. Cable connects the ESD electric screwdriver to the transformer (power supply). Length: 1.5 meters (4.39 ft.) Compatible with these electric screwdriver series: A-Series (ESD models) SS-Series (ESD models) CL-Series (ESD models) BL-Series (ESD models) Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

The power tool cable is for select ESD electric screwdrivers. The replacement cable connects the electric screwdriver to the transformer (power supply). Can only connect with 5-pin electric screwdrivers and transformer (power supplies). HIOS ESD electric screwdrivers are supplied with a power tool cable.

    • Cable connects the ESD electric screwdriver to the transformer (power supply).
    • Length: 1.5 meters (4.39 ft.)
    • Compatible with these electric screwdriver series:
      • A-Series (ESD models)
      • SS-Series (ESD models)
      • CL-Series (ESD models)
      • BL-Series (ESD models)

Can only connect with 5-pin electric screwdrivers and transformers (power supplies).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Cable Assemblies
Product Number 41CL4-0610ESD
Product Name Power Tool Cable (ESD) - 5 Pin
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details