Mountz, Inc. FLEX-150P Pulse Tool 360153

Description
The non shut-off pulse tool is an ideal option when the operator needs to control the fastening process. Commonly used for vertical operations. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.
Description
The non shut-off pulse tool is an ideal option when the operator needs to control the fastening process. Commonly used for vertical operations. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

Suppliers

Company
Product
Description
Supplier Links
FLEX-150P Pulse Tool - 360153 - Mountz, Inc.
San Jose, CA, United States
FLEX-150P Pulse Tool
360153
FLEX-150P Pulse Tool 360153
The non shut-off pulse tool is an ideal option when the operator needs to control the fastening process. Commonly used for vertical operations. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

The non shut-off pulse tool is an ideal option when the operator needs to control the fastening process. Commonly used for vertical operations. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool.

    • Ergonomically safer than harmful hammering and vibration of impact wrenches.
    • Designed to enhance cycle time with high-speed rundown.
    • Excellent power-to-weight ratio.
    • Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation.
    • Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics.
    • O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability.
    • Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance.
    • Pin detent included with the square drive.

Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360153
Product Name FLEX-150P Pulse Tool
Drive Style Pneumatic
Torque Range 122 to 155 Ft-lbs (165 to 210 N-m)
Rated Free Speed 3600 rpm
Operating Noise Level 86 dB
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
18V Cordless XRP™ Light Gauge Steel Framing Screwdriver Kit - DC668KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2700 rpm
View Details