Mountz, Inc. XP48PS Air Screwdriver 360008

Description
The XP48PS in-line push-to-start air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. Push-to-start tool. Place light downward pressure on the nose of the driver to start the tool. The tool will automatically shut-off after achieving the preset torque setting. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose
Description
The XP48PS in-line push-to-start air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. Push-to-start tool. Place light downward pressure on the nose of the driver to start the tool. The tool will automatically shut-off after achieving the preset torque setting. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose

Suppliers

Company
Product
Description
Supplier Links
XP48PS Air Screwdriver - 360008 - Mountz, Inc.
San Jose, CA, United States
XP48PS Air Screwdriver
360008
XP48PS Air Screwdriver 360008
The XP48PS in-line push-to-start air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. Push-to-start tool. Place light downward pressure on the nose of the driver to start the tool. The tool will automatically shut-off after achieving the preset torque setting. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose

The XP48PS in-line push-to-start air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring.

    • The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models.
    • Safe operation with reduced noise, vibration and low torque reaction.
    • High accuracy patented clutch with precision automatic shut-off.
    • Soft texture ergonomic grip for operator comfort.
    • One-touch torque adjustment eliminates the difficult setup of drivers.
    • Torque cover prevents operator tampering.
    • Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included)
    • Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools.
    • Ergonomically safer than harmful hammering and vibration of impact wrenches.
    • Push-to-start tool. Place light downward pressure on the nose of the driver to start the tool. The tool will automatically shut-off after achieving the preset torque setting.

The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360008
Product Name XP48PS Air Screwdriver
Drive Style Pneumatic
Head Style In-line
Torque Range 0.3583 to 3.26 Ft-lbs (0.4859 to 4.42 N-m)
Rated Free Speed 1700 rpm
Operating Noise Level 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966364 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 750 rpm
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details