Mountz, Inc. EC40300 Smart Electric Screwdriver 313173

Description
The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. Requires ECD-4000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. A lever start tool. ECD-4000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECD-4000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECD-4000 Controller memory: collect and save all fastening data on an SD memory card. ECD-4000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK). ECD-4000 Controller is fully programmable via the touch screen. The EC electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the EC-Series electric screwdriver to the ECD-4000 Controller. Download the Mountz vacuum system request form and submit it with your request.
Description
The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. Requires ECD-4000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. A lever start tool. ECD-4000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECD-4000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECD-4000 Controller memory: collect and save all fastening data on an SD memory card. ECD-4000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK). ECD-4000 Controller is fully programmable via the touch screen. The EC electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the EC-Series electric screwdriver to the ECD-4000 Controller. Download the Mountz vacuum system request form and submit it with your request.

Suppliers

Company
Product
Description
Supplier Links
EC40300 Smart Electric Screwdriver - 313173 - Mountz, Inc.
San Jose, CA, United States
EC40300 Smart Electric Screwdriver
313173
EC40300 Smart Electric Screwdriver 313173
The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. Requires ECD-4000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. A lever start tool. ECD-4000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECD-4000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECD-4000 Controller memory: collect and save all fastening data on an SD memory card. ECD-4000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK). ECD-4000 Controller is fully programmable via the touch screen. The EC electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the EC-Series electric screwdriver to the ECD-4000 Controller. Download the Mountz vacuum system request form and submit it with your request.

The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system.

    • Error-proof the fastening process and eliminate manufacturing risks and prevent product defects.
    • Achieve multiple fastening tasks with one smart electric screwdriver system.
    • Programmable fastening sequences and workflows. Create standardize fastening workflows.
    • Data collection - record and store torque and fastening data.
    • Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability.
    • A single electric screwdriver fastening system replaces up to 15 power tools.
    • Free product software — no annual licensing required — savings of $2K.
    • Monitor fastening processes and tasks.
    • The screw counting function ensures that all screws are accounted for during the assembly process.
    • Operational for thread tapping and prevailing torque applications.
    • Swiss DC servo motor provides precise, accurate, and repeatable torque control.
    • Low maintenance with an extended life cycle.
    • Requires ECD-4000 Controller
    • Low inertial force provides smooth reaction-less operation with little G force to assembled parts.
    • A lever start tool.
    • ECD-4000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques.
    • ECD-4000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model.
    • ECD-4000 Controller memory: collect and save all fastening data on an SD memory card.
    • ECD-4000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK).
    • ECD-4000 Controller is fully programmable via the touch screen.

The EC electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the EC-Series electric screwdriver to the ECD-4000 Controller.
Download the Mountz vacuum system request form and submit it with your request.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 313173
Product Name EC40300 Smart Electric Screwdriver
Drive Style Electric
Head Style In-line
Torque Range 0.7250 to 3.62 Ft-lbs (0.9831 to 4.9 N-m)
Rated Free Speed 100 to 620 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2566925 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
 - 2408 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details