Mountz, Inc. EPT50804-RA Transducerized Smart Cordless Screwdriver 313152

Description
The EPT is an all-in-one transducerized smart cordless screwdriver solution for process reliability and efficiency with smart fastening strategies with high precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The transducerized tool features a built-in sensor that is continually measuring torque in real-time and feeding data back into the system. The error-proofing system eliminates manufacturing risks and product defects. Easily program the cordless screwdriver with fastening workflows and torque tolerances for each fastener in the sequence. The battery-operated screwdriver provides capabilities to record and store the torque & fastening data. A single cordless DC control system replaces up to 15 power tools. The battery tool eliminates power cables in the work area and improves safety and operations by optimizing the manufacturing footprint. The tool includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent cordless screwdriver system. Error-proof the fastening process and eliminate manufacturing risks, and prevent product defects. Transducerized Tool - traceability, superior accuracy, and precision. The transducer is continually measuring torque in real-time and feeding data back into the system. Achieve multiple fastening tasks with one battery-operated screwdriver system. Programmable fastening sequences and workflows. Create standardized fastening workflows. Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single cordless fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Features a built-in bar code scanner that allows the operator to instantly select and activate a programmed fastening event. Digital I/O allows interfacing with a machine & PLC interface for line control monitoring techniques. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The battery tool eliminates power cables in the work area and improves safety. Each screwdriver includes 2 batteries. The charger is sold separately. Network connection options - WiFi or Mini USB Each screwdriver includes 2 batteries. Battery charger sold separately.
Description
The EPT is an all-in-one transducerized smart cordless screwdriver solution for process reliability and efficiency with smart fastening strategies with high precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The transducerized tool features a built-in sensor that is continually measuring torque in real-time and feeding data back into the system. The error-proofing system eliminates manufacturing risks and product defects. Easily program the cordless screwdriver with fastening workflows and torque tolerances for each fastener in the sequence. The battery-operated screwdriver provides capabilities to record and store the torque & fastening data. A single cordless DC control system replaces up to 15 power tools. The battery tool eliminates power cables in the work area and improves safety and operations by optimizing the manufacturing footprint. The tool includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent cordless screwdriver system. Error-proof the fastening process and eliminate manufacturing risks, and prevent product defects. Transducerized Tool - traceability, superior accuracy, and precision. The transducer is continually measuring torque in real-time and feeding data back into the system. Achieve multiple fastening tasks with one battery-operated screwdriver system. Programmable fastening sequences and workflows. Create standardized fastening workflows. Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single cordless fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Features a built-in bar code scanner that allows the operator to instantly select and activate a programmed fastening event. Digital I/O allows interfacing with a machine & PLC interface for line control monitoring techniques. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The battery tool eliminates power cables in the work area and improves safety. Each screwdriver includes 2 batteries. The charger is sold separately. Network connection options - WiFi or Mini USB Each screwdriver includes 2 batteries. Battery charger sold separately.

Suppliers

Company
Product
Description
Supplier Links
EPT50804-RA Transducerized Smart Cordless Screwdriver - 313152 - Mountz, Inc.
San Jose, CA, United States
EPT50804-RA Transducerized Smart Cordless Screwdriver
313152
EPT50804-RA Transducerized Smart Cordless Screwdriver 313152
The EPT is an all-in-one transducerized smart cordless screwdriver solution for process reliability and efficiency with smart fastening strategies with high precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The transducerized tool features a built-in sensor that is continually measuring torque in real-time and feeding data back into the system. The error-proofing system eliminates manufacturing risks and product defects. Easily program the cordless screwdriver with fastening workflows and torque tolerances for each fastener in the sequence. The battery-operated screwdriver provides capabilities to record and store the torque & fastening data. A single cordless DC control system replaces up to 15 power tools. The battery tool eliminates power cables in the work area and improves safety and operations by optimizing the manufacturing footprint. The tool includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent cordless screwdriver system. Error-proof the fastening process and eliminate manufacturing risks, and prevent product defects. Transducerized Tool - traceability, superior accuracy, and precision. The transducer is continually measuring torque in real-time and feeding data back into the system. Achieve multiple fastening tasks with one battery-operated screwdriver system. Programmable fastening sequences and workflows. Create standardized fastening workflows. Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability. A single cordless fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Features a built-in bar code scanner that allows the operator to instantly select and activate a programmed fastening event. Digital I/O allows interfacing with a machine & PLC interface for line control monitoring techniques. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate, and repeatable torque control. Low maintenance with an extended life cycle. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The battery tool eliminates power cables in the work area and improves safety. Each screwdriver includes 2 batteries. The charger is sold separately. Network connection options - WiFi or Mini USB Each screwdriver includes 2 batteries. Battery charger sold separately.

The EPT is an all-in-one transducerized smart cordless screwdriver solution for process reliability and efficiency with smart fastening strategies with high precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The transducerized tool features a built-in sensor that is continually measuring torque in real-time and feeding data back into the system. The error-proofing system eliminates manufacturing risks and product defects. Easily program the cordless screwdriver with fastening workflows and torque tolerances for each fastener in the sequence. The battery-operated screwdriver provides capabilities to record and store the torque & fastening data. A single cordless DC control system replaces up to 15 power tools. The battery tool eliminates power cables in the work area and improves safety and operations by optimizing the manufacturing footprint. The tool includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent cordless screwdriver system.

    • Error-proof the fastening process and eliminate manufacturing risks, and prevent product defects.
    • Transducerized Tool - traceability, superior accuracy, and precision. The transducer is continually measuring torque in real-time and feeding data back into the system.
    • Achieve multiple fastening tasks with one battery-operated screwdriver system.
    • Programmable fastening sequences and workflows. Create standardized fastening workflows.
    • Program up to 15 presets and 15 models, consisting of up to 20 steps for each model.
    • Data collection - record and store torque and fastening data.
    • Collect and store essential quality data in a repository for data analytics, regulatory compliance, and traceability.
    • A single cordless fastening system replaces up to 15 power tools.
    • Free product software — no annual licensing required — savings of $2K.
    • Features a built-in bar code scanner that allows the operator to instantly select and activate a programmed fastening event.
    • Digital I/O allows interfacing with a machine & PLC interface for line control monitoring techniques.
    • Monitor fastening processes and tasks.
    • The screw counting function ensures that all screws are accounted for during the assembly process.
    • Operational for thread tapping and prevailing torque applications.
    • Swiss DC servo motor provides precise, accurate, and repeatable torque control.
    • Low maintenance with an extended life cycle.
    • The drive on a right-angle tool is mounted at a 90-degree angle to the tool body.
    • The battery tool eliminates power cables in the work area and improves safety.
    • Each screwdriver includes 2 batteries. The charger is sold separately.
    • Network connection options - WiFi or Mini USB

Each screwdriver includes 2 batteries. Battery charger sold separately.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 313152
Product Name EPT50804-RA Transducerized Smart Cordless Screwdriver
Torque Range 5.9 to 29.5 Ft-lbs (8 to 40 N-m)
Rated Free Speed 50 to 160 rpm
Drive Type Fixed Size Drive
Drive Size Other Drive Size
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1798513 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
18V Cordless Drywall/Deck Screwdriver Kit - DC520KA - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2900 rpm
View Details