Mountz, Inc. MDC-32 v1 Controller with SD Card Data Memory 120V 310001

Description
The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turn Preset Parameters: Torque, Speed, Soft Start & Angle in 15 preset numbers Auto detection of connected driver when controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring and real time output Front panel 4.3” Color LCD with touch screen Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus SD Card data memory slot (memory card not included). Supplied with lift stand. Operates with Electric Screwdriver Models: MD-32 Series
Description
The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turn Preset Parameters: Torque, Speed, Soft Start & Angle in 15 preset numbers Auto detection of connected driver when controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring and real time output Front panel 4.3” Color LCD with touch screen Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus SD Card data memory slot (memory card not included). Supplied with lift stand. Operates with Electric Screwdriver Models: MD-32 Series

Suppliers

Company
Product
Description
Supplier Links
MDC-32 v1 Controller with SD Card Data Memory 120V - 310001 - Mountz, Inc.
San Jose, CA, United States
MDC-32 v1 Controller with SD Card Data Memory 120V
310001
MDC-32 v1 Controller with SD Card Data Memory 120V 310001
The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC. Preset selection capability: Front panel or 25P I/O Angle Control: 0.1 - 10 turn Preset Parameters: Torque, Speed, Soft Start & Angle in 15 preset numbers Auto detection of connected driver when controller is powered on Error display: Error code display (3 groups) Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time PC based program for parameter settings, monitoring and real time output Front panel 4.3” Color LCD with touch screen Communication 1 x RS232C, 1 x Ethernet Protocol: Modbus SD Card data memory slot (memory card not included). Supplied with lift stand. Operates with Electric Screwdriver Models: MD-32 Series

The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for communication with external devices such as PLC.

    • Preset selection capability: Front panel or 25P I/O
    • Angle Control: 0.1 - 10 turn
    • Preset Parameters: Torque, Speed, Soft Start & Angle in 15 preset numbers
    • Auto detection of connected driver when controller is powered on
    • Error display: Error code display (3 groups)
    • Fastening Quality Control: OK/NG monitoring of screw fastening by preset pattern of angle and/or time
    • PC based program for parameter settings, monitoring and real time output
    • Front panel 4.3” Color LCD with touch screen
    • Communication 1 x RS232C, 1 x Ethernet
    • Protocol: Modbus
    • SD Card data memory slot (memory card not included).
    • Supplied with lift stand.

Operates with Electric Screwdriver Models: MD-32 Series

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Flash Memory Cards
Product Number 310001
Product Name MDC-32 v1 Controller with SD Card Data Memory 120V
Memory Type SD™
Unlock Full Specs
to access all available technical data

Similar Products

USB Sticks - 1805889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers