Mountz, Inc. PTL 85i-Q Preset Torque Limiter 280064

Description
Designed to be used in-line to limit torque for hand (static) applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. Provides accurate process control as the unit prevents a fastener or bolt from being under and over tightened. Repeatability within +/- 6% of pre-set torque value. Designed to be used in-line to limit torque for hand (static) applications. For low torque applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. The rotary clutch mechanism slips free when the pre-set torque value is reached, eliminating overtightening. The mechanism then automatically resets. Pre-set using a torque analyzer. Bi-directional operation and are calibrated in either the CW or CCW direction. Lightweight and easy-to-use. Do not use PTL with a power tool.
Description
Designed to be used in-line to limit torque for hand (static) applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. Provides accurate process control as the unit prevents a fastener or bolt from being under and over tightened. Repeatability within +/- 6% of pre-set torque value. Designed to be used in-line to limit torque for hand (static) applications. For low torque applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. The rotary clutch mechanism slips free when the pre-set torque value is reached, eliminating overtightening. The mechanism then automatically resets. Pre-set using a torque analyzer. Bi-directional operation and are calibrated in either the CW or CCW direction. Lightweight and easy-to-use. Do not use PTL with a power tool.

Suppliers

Company
Product
Description
Supplier Links
PTL 85i-Q Preset Torque Limiter - 280064 - Mountz, Inc.
San Jose, CA, United States
PTL 85i-Q Preset Torque Limiter
280064
PTL 85i-Q Preset Torque Limiter 280064
Designed to be used in-line to limit torque for hand (static) applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. Provides accurate process control as the unit prevents a fastener or bolt from being under and over tightened. Repeatability within +/- 6% of pre-set torque value. Designed to be used in-line to limit torque for hand (static) applications. For low torque applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. The rotary clutch mechanism slips free when the pre-set torque value is reached, eliminating overtightening. The mechanism then automatically resets. Pre-set using a torque analyzer. Bi-directional operation and are calibrated in either the CW or CCW direction. Lightweight and easy-to-use. Do not use PTL with a power tool.

Designed to be used in-line to limit torque for hand (static) applications. Can also be used as an overload protection device on most applications where measuring a static overload is needed. Provides accurate process control as the unit prevents a fastener or bolt from being under and over tightened.
Repeatability within +/- 6% of pre-set torque value.

  • Designed to be used in-line to limit torque for hand (static) applications. For low torque applications.
  • Can also be used as an overload protection device on most applications where measuring a static overload is needed.
  • The rotary clutch mechanism slips free when the pre-set torque value is reached, eliminating overtightening. The mechanism then automatically resets.
  • Pre-set using a torque analyzer.
  • Bi-directional operation and are calibrated in either the CW or CCW direction.
  • Lightweight and easy-to-use.

Do not use PTL with a power tool.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number 280064
Product Name PTL 85i-Q Preset Torque Limiter
Device Slip clutch / Disengagement Torque Limiter
Torque 3.8 to 7.1 Ft-lbs (5.08 to 9.6 N-m)
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.25 inch (31.75 mm)
Length 1.43 inch (36.32 mm)
View Details
Torque Limiter - RTL65-1 RTL65-2/RTL89-1 RTL89-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details