TORQUE, RATCHET, 12.7MM, 200N-M; Torque Range ft-lb:29.5ft-lb to 147.6ft-lb; Torque Range N-m:40N-m to 200N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:500mm; Product Range:IPT Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 30Y8995 |
| Product Name | Torque, Ratchet, 12.7Mm, 200N-M; Torque Range Ft-Lb Mountz |