TORQUE, RATCHET, 9.52MM, 150N-M; Torque Range ft-lb:22.1ft-lb to 110.7ft-lb; Torque Range N-m:30N-m to 150N-m; Drive Size - Metric:9.52mm; Drive Size - Imperial:0.375"; Overall Length:386mm; Product Range:IPT Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 30Y8994 |
| Product Name | Torque, Ratchet, 9.52Mm, 150N-M; Torque Range Ft-Lb Mountz |