The Torque Ratchet, 9.52mm, 100N-M is a preset torque wrench designed for industrial fastening applications. It features a torque range of 20N-m to 100N-m (14.8 ft-lb to 73.8 ft-lb) and has a square drive size of 9.52mm (3/8"). The wrench is constructed with a durable steel shaft that offers high corrosion resistance and includes a bi-directional ratchet head with a 48-tooth mechanism. It provides a positive "click" feedback when the set torque is reached, ensuring accurate application. The internal adjustment is tamper-proof, requiring a separate torque adjusting key for presetting. The overall length of the tool is 376mm, making it suitable for various fastening tasks.
TORQUE, RATCHET, 9.52MM, 100N-M; Torque Range ft-lb:14.8ft-lb to 73.8ft-lb; Torque Range N-m:20N-m to 100N-m; Drive Size - Metric:9.52mm; Drive Size - Imperial:0.375"; Overall Length:376mm; Product Range:IPT Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 30Y8993 |
| Product Name | Torque, Ratchet, 9.52Mm, 100N-M; Torque Range Ft-Lb Mountz |