CLICK WRENCH, ADJ, 20.3N-M TO 210.1N-M ROHS COMPLIANT: NA
TORQUE, ADJUSTABLE, 12.7MM, 345.7N-M; Torque Range ft-lb:30ft-lb to 250ft-lb; Torque Range N-m:47.4N-m to 345.7N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:610mm; Product Range:EPT Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 37AJ1914 |
| Product Name | Click Wrench, Adj, 20.3N-M To 210.1N-M Rohs Compliant Mountz |