Mountz, Inc. MTM-15 Manual Torque Multiplier 215026

Description
The manual torque multiplier is a low cost solution that's ideal for wheel nuts and remote locations where air and electricity aren’t easily accessible. The gearing design allows for a high torque output with minimal input. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Accuracy better than ± 5% Precision tightening for heavy duty fastening connections. Commonly used in construction, heavy equipment and power generation industries. Portable, compact and lightweight. Constructed with quality steel and matted finish. Torque Multiplication Ratio - low energy input with high torque output. For operation in combination with a torque wrench. Ideal for remote locations where no source of power is available. Includes plastic case. Note! MTM can be used with straight reaction bar or right angle reaction bar.
Datasheet
Description
The manual torque multiplier is a low cost solution that's ideal for wheel nuts and remote locations where air and electricity aren’t easily accessible. The gearing design allows for a high torque output with minimal input. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Accuracy better than ± 5% Precision tightening for heavy duty fastening connections. Commonly used in construction, heavy equipment and power generation industries. Portable, compact and lightweight. Constructed with quality steel and matted finish. Torque Multiplication Ratio - low energy input with high torque output. For operation in combination with a torque wrench. Ideal for remote locations where no source of power is available. Includes plastic case. Note! MTM can be used with straight reaction bar or right angle reaction bar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTM-15 Manual Torque Multiplier - 215026 - Mountz, Inc.
San Jose, CA, United States
MTM-15 Manual Torque Multiplier
215026
MTM-15 Manual Torque Multiplier 215026
The manual torque multiplier is a low cost solution that's ideal for wheel nuts and remote locations where air and electricity aren’t easily accessible. The gearing design allows for a high torque output with minimal input. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Accuracy better than ± 5% Precision tightening for heavy duty fastening connections. Commonly used in construction, heavy equipment and power generation industries. Portable, compact and lightweight. Constructed with quality steel and matted finish. Torque Multiplication Ratio - low energy input with high torque output. For operation in combination with a torque wrench. Ideal for remote locations where no source of power is available. Includes plastic case. Note! MTM can be used with straight reaction bar or right angle reaction bar.

The manual torque multiplier is a low cost solution that's ideal for wheel nuts and remote locations where air and electricity aren’t easily accessible. The gearing design allows for a high torque output with minimal input. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries.
Accuracy better than ± 5%

  • Precision tightening for heavy duty fastening connections.
  • Commonly used in construction, heavy equipment and power generation industries.
  • Portable, compact and lightweight.
  • Constructed with quality steel and matted finish.
  • Torque Multiplication Ratio - low energy input with high torque output.
  • For operation in combination with a torque wrench.
  • Ideal for remote locations where no source of power is available.
  • Includes plastic case.

Note! MTM can be used with straight reaction bar or right angle reaction bar.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Multipliers
Product Number 215026
Product Name MTM-15 Manual Torque Multiplier
Unlock Full Specs
to access all available technical data

Similar Products