Mountz, Inc. HG-80 Manual Torque Multiplier 213709

Description
HG hand torque multipliers are the ideal tools for applications where air and electricity aren't easily accessible. The gearing design allows for a high torque output with minimal input. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Accuracy better than ± 5% Precision tightening and loosening of all heavy duty fastening connections. For operation in combination with a torque wrench. Torque Multiplication Ratio - low energy input with high torque output. Compact design allows for operation in space-restricted applications. Ideal tool for applications where air and electricity aren't easily accessible. Most models furnished with anti-windup ratchets allowing jobs to be performed easily, efficiently and safely. Constructed with quality steel. Each tool contains a torque multiplication selection chart. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Note! H-10 & H-15 models are not fitted with Anti-Windup. All models are supplied with a Reaction Foot, except HG-80 model is supplied with a Reaction Ring.
Datasheet
Description
HG hand torque multipliers are the ideal tools for applications where air and electricity aren't easily accessible. The gearing design allows for a high torque output with minimal input. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Accuracy better than ± 5% Precision tightening and loosening of all heavy duty fastening connections. For operation in combination with a torque wrench. Torque Multiplication Ratio - low energy input with high torque output. Compact design allows for operation in space-restricted applications. Ideal tool for applications where air and electricity aren't easily accessible. Most models furnished with anti-windup ratchets allowing jobs to be performed easily, efficiently and safely. Constructed with quality steel. Each tool contains a torque multiplication selection chart. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Note! H-10 & H-15 models are not fitted with Anti-Windup. All models are supplied with a Reaction Foot, except HG-80 model is supplied with a Reaction Ring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HG-80 Manual Torque Multiplier - 213709 - Mountz, Inc.
San Jose, CA, United States
HG-80 Manual Torque Multiplier
213709
HG-80 Manual Torque Multiplier 213709
HG hand torque multipliers are the ideal tools for applications where air and electricity aren't easily accessible. The gearing design allows for a high torque output with minimal input. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Accuracy better than ± 5% Precision tightening and loosening of all heavy duty fastening connections. For operation in combination with a torque wrench. Torque Multiplication Ratio - low energy input with high torque output. Compact design allows for operation in space-restricted applications. Ideal tool for applications where air and electricity aren't easily accessible. Most models furnished with anti-windup ratchets allowing jobs to be performed easily, efficiently and safely. Constructed with quality steel. Each tool contains a torque multiplication selection chart. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries. Note! H-10 & H-15 models are not fitted with Anti-Windup. All models are supplied with a Reaction Foot, except HG-80 model is supplied with a Reaction Ring.

HG hand torque multipliers are the ideal tools for applications where air and electricity aren't easily accessible. The gearing design allows for a high torque output with minimal input. Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries.
Accuracy better than ± 5%

  • Precision tightening and loosening of all heavy duty fastening connections.
  • For operation in combination with a torque wrench.
  • Torque Multiplication Ratio - low energy input with high torque output.
  • Compact design allows for operation in space-restricted applications.
  • Ideal tool for applications where air and electricity aren't easily accessible.
  • Most models furnished with anti-windup ratchets allowing jobs to be performed easily, efficiently and safely.
  • Constructed with quality steel.
  • Each tool contains a torque multiplication selection chart.
  • Commonly used in petrochemical, power generation, transportation, shipping and maintenance industries.

Note! H-10 & H-15 models are not fitted with Anti-Windup. All models are supplied with a Reaction Foot, except HG-80 model is supplied with a Reaction Ring.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Multipliers
Product Number 213709
Product Name HG-80 Manual Torque Multiplier
Unlock Full Specs
to access all available technical data

Similar Products