The CLS25 pneumatic torque multiplier provides precision bolting and loosening of all heavy duty fastening connections. The robust torque multiplier shuts-off once preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The pneumatic multiplier increases productivity and precision, as it is faster than a hydraulic wrench and is less expensive. Accuracy better than ± 5%
Compact design is safe, easy, and simple to handle.
Precision tightening and loosening of all heavy duty fastening connections.
Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation
Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply.
Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches.
Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches.
Heavy-duty gear box.
Single speed tool
Note! All multipliers are supplied with a reaction foot, except CLS1700 and CLS4800 are supplied with reaction ring. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operationis 78 dB(A).
The CLS25 pneumatic torque multiplier provides precision bolting and loosening of all heavy duty fastening connections. The robust torque multiplier shuts-off once preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The pneumatic multiplier increases productivity and precision, as it is faster than a hydraulic wrench and is less expensive.
Accuracy better than ± 5%
- Compact design is safe, easy, and simple to handle.
- Precision tightening and loosening of all heavy duty fastening connections.
- Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation
- Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply.
- Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches.
- Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches.
- Heavy-duty gear box.
- Single speed tool
Note! All multipliers are supplied with a reaction foot, except CLS1700 and CLS4800 are supplied with reaction ring. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operationis 78 dB(A).