Mountz, Inc. CLS15 Pneumatic Torque Multiplier 213030

Description
The CLS15 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Accuracy better than ± 5% Compact design is safe, easy, and simple to handle. Precision tightening and loosening of all heavy duty fastening connections. Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply. Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
Datasheet
Description
The CLS15 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Accuracy better than ± 5% Compact design is safe, easy, and simple to handle. Precision tightening and loosening of all heavy duty fastening connections. Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply. Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLS15 Pneumatic Torque Multiplier - 213030 - Mountz, Inc.
San Jose, CA, United States
CLS15 Pneumatic Torque Multiplier
213030
CLS15 Pneumatic Torque Multiplier 213030
The CLS15 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Accuracy better than ± 5% Compact design is safe, easy, and simple to handle. Precision tightening and loosening of all heavy duty fastening connections. Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply. Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).

The CLS15 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The torque multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive.
Accuracy better than ± 5%

  • Compact design is safe, easy, and simple to handle.
  • Precision tightening and loosening of all heavy duty fastening connections.
  • Shuts-off when pre-set torque is achieved. Non-impacting and operates at a smooth, continuous rotation
  • Torque adjustment and control is regulated by the Lubro Control Unit (LCU) via the air supply.
  • Multiplier increases speed and productivity, as it is faster than a hydraulic wrench and is less expensive. Eliminates the cumbersome set up time and slow ratcheting process of hydraulic wrenches.
  • Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches.
  • Heavy-duty gear box.
  • Single speed tool

All multipliers are supplied with a reaction foot. All Pneumatic Torque Multipliers should use a high quality air filter regulator. Torque setting is obtained by air pressure. Each Pneumatic Multiplier is supplied air-flow chart. Maximum decibel rating during operation is 78 dB(A).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Multipliers
Product Number 213030
Product Name CLS15 Pneumatic Torque Multiplier
Unlock Full Specs
to access all available technical data

Similar Products