Mountz, Inc. BLRTSX50i-HA Rotary Torque Sensor 170249

Description
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet
Description
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLRTSX50i-HA Rotary Torque Sensor - 170249 - Mountz, Inc.
San Jose, CA, United States
BLRTSX50i-HA Rotary Torque Sensor
170249
BLRTSX50i-HA Rotary Torque Sensor 170249
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale Non-contact signal transfer and maintenance free. Angle Output: 2-channel quadrature, 360 pulses per rotation. Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer. Compact design & bi-directional. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.

The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener.
Accuracy ± .2% of full scale

  • Non-contact signal transfer and maintenance free.
  • Angle Output: 2-channel quadrature, 360 pulses per rotation.
  • Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too.
  • The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a brushless rotary transducer.
  • Compact design & bi-directional.
  • For use with most power tools, high RPM tools, or rotational measurement applications.
  • Features ARCII technology, an instant auto-recognition system of the BLRTSX-A connected to the PTT or LTT.

This is the stand alone accuracy statement for the BLRTSX -A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT).
WARNING! Not recommended for impact wrenches.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 170249
Product Name BLRTSX50i-HA Rotary Torque Sensor
Torque 5 to 50 In-lbs (5.77 to 57.65 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS106-100-C20002 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR52-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/100NM - 1-T22/100NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
Force Torque Sensor - HPS-FT060 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details