Mountz, Inc. RTSX200i-A Rotary Torque Sensor 170220

Description
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet
Description
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTSX200i-A Rotary Torque Sensor - 170220 - Mountz, Inc.
San Jose, CA, United States
RTSX200i-A Rotary Torque Sensor
170220
RTSX200i-A Rotary Torque Sensor 170220
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.

The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt.
Accuracy ± .25% of full scale

  • Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too.
  • Angle output: 2-channel quadrature, 360 pulses per rotation.
  • Bi-directional.
  • For use with most power tools and rotational measurement applications.
  • Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT.

This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT).
WARNING! Not recommended for impact wrenches.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 170220
Product Name RTSX200i-A Rotary Torque Sensor
Torque 20 to 200 In-lbs (23.06 to 231 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR52-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Torque Stator K-T100 - K-T100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details