Mountz, Inc. SDA120-E/FV Brushless Electric Screwdriver 145921

Description
Designed for automated and robotic torque applications, the SDA120-E/FV robotic electric screwdriver delivers precision torque control at every turn. The automation screwdriver increases productivity as one power tool can be programmed to do the job of multiple conventional assembly tools, saving time, maintenance cost, space and training. The innovative automation torque control system provides the ability to quickly transform the manufacturing area along with the flexibility to make steady product improvements for small or large production batches. The low inertial force provides smooth reaction-less operation with little G force to assembled parts. The failure of a three-cent fastener that isn't properly tightened can lead to catastrophic or latent failures. Fasteners that are insufficiently fastened can vibrate loose and excessive torque can strip threaded fasteners. The robotic assembly screwdriver provides a consistent repeatable process control and eliminates potential variations. Robotic electric screwdriver for automated and fixtured fastening applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Provides a consistent repeatable process control and eliminates potential variations. Integration control and data exchange. Optimum asset utilization. Tooling expense delivers favorable return of investment. Maintenance and repair are easy and low cost. Requires SDC-24 torque controller. Increase productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Robtoic electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Equipped with bit cushion mechanism and vacuum adapter. Forward and reverse direction by switch. Start and stop output signals. Requires SDC-24 torque controller.
Description
Designed for automated and robotic torque applications, the SDA120-E/FV robotic electric screwdriver delivers precision torque control at every turn. The automation screwdriver increases productivity as one power tool can be programmed to do the job of multiple conventional assembly tools, saving time, maintenance cost, space and training. The innovative automation torque control system provides the ability to quickly transform the manufacturing area along with the flexibility to make steady product improvements for small or large production batches. The low inertial force provides smooth reaction-less operation with little G force to assembled parts. The failure of a three-cent fastener that isn't properly tightened can lead to catastrophic or latent failures. Fasteners that are insufficiently fastened can vibrate loose and excessive torque can strip threaded fasteners. The robotic assembly screwdriver provides a consistent repeatable process control and eliminates potential variations. Robotic electric screwdriver for automated and fixtured fastening applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Provides a consistent repeatable process control and eliminates potential variations. Integration control and data exchange. Optimum asset utilization. Tooling expense delivers favorable return of investment. Maintenance and repair are easy and low cost. Requires SDC-24 torque controller. Increase productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Robtoic electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Equipped with bit cushion mechanism and vacuum adapter. Forward and reverse direction by switch. Start and stop output signals. Requires SDC-24 torque controller.
Datasheet
Datasheet Summary
Powered by GS/AI

The SDA120-E/FV Brushless Electric Screwdriver from Mountz, Inc. is designed for automated and robotic torque applications, providing precise torque control with a range of 0.14 to 1.3 lbf.in (1.7 to 14.7 cN.m). It features a high-performance Swiss Maxon brushless motor, which enhances durability and reduces maintenance costs compared to traditional brushed motors. The screwdriver is equipped with a programmable digital torque setting that allows for memory storage of up to eight preset torque values, facilitating quick adjustments for various fastening tasks. This model supports real-time monitoring and control of the fastening process, with capabilities for error detection, including cross-threading and omissions. It integrates easily with PLC systems through multiple I/O options, making it suitable for both small and large production environments. The low inertial force ensures smooth operation, minimizing G forces on assembled parts. The SDA120-E/FV requires the SDC-24 torque controller for operation, making it a versatile choice for manufacturers looking to enhance productivity and maintain consistent quality in their assembly processes.

Datasheet Summary
Powered by GS/AI

The SDA120-E/FV Brushless Electric Screwdriver from Mountz, Inc. is designed for automated and robotic torque applications, providing precise torque control with a range of 0.14 to 1.3 lbf.in (1.7 to 14.7 cN.m). It features a high-performance Swiss Maxon brushless motor, which enhances durability and reduces maintenance costs compared to traditional brushed motors. The screwdriver is equipped with a programmable digital torque setting that allows for memory storage of up to eight preset torque values, facilitating quick adjustments for various fastening tasks. This model supports real-time monitoring and control of the fastening process, with capabilities for error detection, including cross-threading and omissions. It integrates easily with PLC systems through multiple I/O options, making it suitable for both small and large production environments. The low inertial force ensures smooth operation, minimizing G forces on assembled parts. The SDA120-E/FV requires the SDC-24 torque controller for operation, making it a versatile choice for manufacturers looking to enhance productivity and maintain consistent quality in their assembly processes.

Suppliers

Company
Product
Description
Supplier Links
SDA120-E/FV Brushless Electric Screwdriver - 145921 - Mountz, Inc.
San Jose, CA, United States
SDA120-E/FV Brushless Electric Screwdriver
145921
SDA120-E/FV Brushless Electric Screwdriver 145921
Designed for automated and robotic torque applications, the SDA120-E/FV robotic electric screwdriver delivers precision torque control at every turn. The automation screwdriver increases productivity as one power tool can be programmed to do the job of multiple conventional assembly tools, saving time, maintenance cost, space and training. The innovative automation torque control system provides the ability to quickly transform the manufacturing area along with the flexibility to make steady product improvements for small or large production batches. The low inertial force provides smooth reaction-less operation with little G force to assembled parts. The failure of a three-cent fastener that isn't properly tightened can lead to catastrophic or latent failures. Fasteners that are insufficiently fastened can vibrate loose and excessive torque can strip threaded fasteners. The robotic assembly screwdriver provides a consistent repeatable process control and eliminates potential variations. Robotic electric screwdriver for automated and fixtured fastening applications that provide manufactures with a rapid, reliable and precise method of fastening screws. Reduces the production cycle. Production flexibility and rapid reconfiguration for new production projects. Provides a consistent repeatable process control and eliminates potential variations. Integration control and data exchange. Optimum asset utilization. Tooling expense delivers favorable return of investment. Maintenance and repair are easy and low cost. Requires SDC-24 torque controller. Increase productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Robtoic electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Equipped with bit cushion mechanism and vacuum adapter. Forward and reverse direction by switch. Start and stop output signals. Requires SDC-24 torque controller.

Designed for automated and robotic torque applications, the SDA120-E/FV robotic electric screwdriver delivers precision torque control at every turn. The automation screwdriver increases productivity as one power tool can be programmed to do the job of multiple conventional assembly tools, saving time, maintenance cost, space and training. The innovative automation torque control system provides the ability to quickly transform the manufacturing area along with the flexibility to make steady product improvements for small or large production batches. The low inertial force provides smooth reaction-less operation with little G force to assembled parts. The failure of a three-cent fastener that isn't properly tightened can lead to catastrophic or latent failures. Fasteners that are insufficiently fastened can vibrate loose and excessive torque can strip threaded fasteners. The robotic assembly screwdriver provides a consistent repeatable process control and eliminates potential variations.

    • Robotic electric screwdriver for automated and fixtured fastening applications that provide manufactures with a rapid, reliable and precise method of fastening screws.
    • Reduces the production cycle.
    • Production flexibility and rapid reconfiguration for new production projects.
    • Provides a consistent repeatable process control and eliminates potential variations.
    • Integration control and data exchange.
    • Optimum asset utilization. Tooling expense delivers favorable return of investment.
    • Maintenance and repair are easy and low cost.
    • Requires SDC-24 torque controller.
    • Increase productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments.
    • Robtoic electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type electric screwdrivers.
    • Low inertial force provides smooth reaction-less operation with little G force to assembled parts.
    • Equipped with bit cushion mechanism and vacuum adapter.
    • Forward and reverse direction by switch. Start and stop output signals.

Requires SDC-24 torque controller.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145921
Product Name SDA120-E/FV Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.0117 to 0.1083 Ft-lbs (0.0158 to 0.1469 N-m)
Rated Free Speed 240 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 172615 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 1100 rpm
Weight 1.5 lbs (0.6800 kg)
View Details