Mountz, Inc. PYF35NP-A ESD Brushless Electric Screwdriver 145900

Description
The YF35NP-A electric screwdriver features an adjustable RPM setting and a selectable Soft Start mode. The pistol grip models are commonly used for vertical operations. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance 4 pole brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires YFC-35D controller. All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Pistol grip tool for vertical fastening applications. Requires a YFC-35D controller.
Datasheet
Description
The YF35NP-A electric screwdriver features an adjustable RPM setting and a selectable Soft Start mode. The pistol grip models are commonly used for vertical operations. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance 4 pole brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires YFC-35D controller. All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Pistol grip tool for vertical fastening applications. Requires a YFC-35D controller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PYF35NP-A ESD Brushless Electric Screwdriver - 145900 - Mountz, Inc.
San Jose, CA, United States
PYF35NP-A ESD Brushless Electric Screwdriver
145900
PYF35NP-A ESD Brushless Electric Screwdriver 145900
The YF35NP-A electric screwdriver features an adjustable RPM setting and a selectable Soft Start mode. The pistol grip models are commonly used for vertical operations. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance 4 pole brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires YFC-35D controller. All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Pistol grip tool for vertical fastening applications. Requires a YFC-35D controller.

The YF35NP-A electric screwdriver features an adjustable RPM setting and a selectable Soft Start mode. The pistol grip models are commonly used for vertical operations. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

    • High performance 4 pole brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
    • Programmable speed, angle and auto reverse.
    • Programmable soft start mode (30 to 2000 ms).
    • Programmable multi-hit mode for soft joint applications.
    • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
    • Can be connected with the Scout Screw Counter.
    • External torque adjustment scale.
    • Requires YFC-35D controller.
    • All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.
    • Three-step multi-sequence mode: CW angle, CCW angle & holding time.
    • Pistol grip tool for vertical fastening applications.

Requires a YFC-35D controller.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145900
Product Name PYF35NP-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.5083 to 2.53 Ft-lbs (0.6893 to 3.44 N-m)
Rated Free Speed 500 to 1500 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
8V MAX* Gyroscopic Screwdriver 2 Battery Kit - DCF680N2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 430 rpm
Drive Size 1/4" Hex
View Details