Mountz, Inc. ET-30D Mini Transformer 145899

Description
The ET-30D is a mini power supply that operates with only the Mini EF-Series electric screwdriver models. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates only with Mini EF-Series electric screwdriver models (EF030, EF040, and EF055) Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switching 110V ~ 230V input voltage. The unit will reset itself if the motor/current overload is too high. The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: EF-030, EF-040, and EF055
Datasheet
Description
The ET-30D is a mini power supply that operates with only the Mini EF-Series electric screwdriver models. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates only with Mini EF-Series electric screwdriver models (EF030, EF040, and EF055) Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switching 110V ~ 230V input voltage. The unit will reset itself if the motor/current overload is too high. The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: EF-030, EF-040, and EF055
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ET-30D Mini Transformer - 145899 - Mountz, Inc.
San Jose, CA, United States
ET-30D Mini Transformer
145899
ET-30D Mini Transformer 145899
The ET-30D is a mini power supply that operates with only the Mini EF-Series electric screwdriver models. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates only with Mini EF-Series electric screwdriver models (EF030, EF040, and EF055) Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switching 110V ~ 230V input voltage. The unit will reset itself if the motor/current overload is too high. The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: EF-030, EF-040, and EF055

The ET-30D is a mini power supply that operates with only the Mini EF-Series electric screwdriver models. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system.

    • Operates only with Mini EF-Series electric screwdriver models (EF030, EF040, and EF055)
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction.
    • Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels.
    • Switching 110V ~ 230V input voltage. The unit will reset itself if the motor/current overload is too high.
    • The unit can be connected to the Scout Screw Counter.

Operates with Electric Screwdriver Models: EF-030, EF-040, and EF055

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 145899
Product Name ET-30D Mini Transformer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / ACDC Bidirectional - tps-bm142400si-27843 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 176.0 to 264.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARA2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details