Mountz, Inc. LF060P-A ESD Brushless Electric Screwdriver 145898

Description
The LF-Series is an economical brushless electric torque screwdriver. The durable power tool features a Swiss Maxon brushless motor, which reduces the standard maintenance costs for electric screwdrivers. The electric screwdriver is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires a STC 40 or FT-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electro static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires a STC 40 or FT-30D transformer (power supply).
Datasheet
Description
The LF-Series is an economical brushless electric torque screwdriver. The durable power tool features a Swiss Maxon brushless motor, which reduces the standard maintenance costs for electric screwdrivers. The electric screwdriver is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires a STC 40 or FT-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electro static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires a STC 40 or FT-30D transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF060P-A ESD Brushless Electric Screwdriver - 145898 - Mountz, Inc.
San Jose, CA, United States
LF060P-A ESD Brushless Electric Screwdriver
145898
LF060P-A ESD Brushless Electric Screwdriver 145898
The LF-Series is an economical brushless electric torque screwdriver. The durable power tool features a Swiss Maxon brushless motor, which reduces the standard maintenance costs for electric screwdrivers. The electric screwdriver is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires a STC 40 or FT-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electro static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires a STC 40 or FT-30D transformer (power supply).

The LF-Series is an economical brushless electric torque screwdriver. The durable power tool features a Swiss Maxon brushless motor, which reduces the standard maintenance costs for electric screwdrivers. The electric screwdriver is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • External torque adjustment scale.
  • Can be connected with the Scout Screw Counter.
  • Requires a STC 40 or FT-30D transformer (power supply).
  • All models are ESD designed and prevent the occurrence of electro static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires a STC 40 or FT-30D transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145898
Product Name LF060P-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.0667 to 0.4333 Ft-lbs (0.0904 to 0.5876 N-m)
Rated Free Speed 1550 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
20V MAX* Lithium Ion Drill/Driver / 12V MAX* Screwdriver Combo Kit - DCK295L3 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 20V MAX* & 12V MAX*
View Details