ELECTRIC SCREWDRIVER, 29.4 TO 117.6N-M; Torque Range ft-lb:2.6in-lb to 10.4in-lb; Torque Range N-m:29.4cN-m to 117.6cN-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:1/4"; Overall Length:9"; Product Range:E-DRIV LF-Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 07X0515 |
| Product Name | Electric Screwdriver, 29.4 To 117.6N-M; Torque Range Ft-Lb Mountz |