Mountz, Inc. LF080-A ESD Brushless Electric Screwdriver 145891

Description
The LF-Series is an economical brushless electric torque screwdriver. The durable power tool features a Swiss Maxon brushless motor, which reduces the standard maintenance costs for electric screwdrivers. The electric screwdriver is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires a STC 40 or FT-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electro static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires a STC 40 or FT-30D transformer (power supply).
Datasheet
Description
The LF-Series is an economical brushless electric torque screwdriver. The durable power tool features a Swiss Maxon brushless motor, which reduces the standard maintenance costs for electric screwdrivers. The electric screwdriver is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires a STC 40 or FT-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electro static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires a STC 40 or FT-30D transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF080-A ESD Brushless Electric Screwdriver - 145891 - Mountz, Inc.
San Jose, CA, United States
LF080-A ESD Brushless Electric Screwdriver
145891
LF080-A ESD Brushless Electric Screwdriver 145891
The LF-Series is an economical brushless electric torque screwdriver. The durable power tool features a Swiss Maxon brushless motor, which reduces the standard maintenance costs for electric screwdrivers. The electric screwdriver is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. External torque adjustment scale. Can be connected with the Scout Screw Counter. Requires a STC 40 or FT-30D transformer (power supply). All models are ESD designed and prevent the occurrence of electro static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires a STC 40 or FT-30D transformer (power supply).

The LF-Series is an economical brushless electric torque screwdriver. The durable power tool features a Swiss Maxon brushless motor, which reduces the standard maintenance costs for electric screwdrivers. The electric screwdriver is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. comfort.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • External torque adjustment scale.
  • Can be connected with the Scout Screw Counter.
  • Requires a STC 40 or FT-30D transformer (power supply).
  • All models are ESD designed and prevent the occurrence of electro static discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires a STC 40 or FT-30D transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145891
Product Name LF080-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.5750 Ft-lbs (0.1921 to 0.7797 N-m)
Rated Free Speed 1250 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 2780456 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 rpm
Length 10.43 inch (265 mm)
View Details
Self-Advancing Screwdriver - SAS - Assembly Automation Industries
Assembly Automation Industries
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature)
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details