Mountz, Inc. NFS150-A ESD Brushless Electric Screwdriver 145865

Description
The NF-Series soft stop model provides a unique "soft-stop" shock-absorbing clutch ideal for fastening shock-sensitive components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. The electric screwdriver offers an adjustable speed setting and a selectable Soft Start mode. Designed for precision torque control, the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush-type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Soft Stop models: Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.
Datasheet
Description
The NF-Series soft stop model provides a unique "soft-stop" shock-absorbing clutch ideal for fastening shock-sensitive components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. The electric screwdriver offers an adjustable speed setting and a selectable Soft Start mode. Designed for precision torque control, the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush-type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Soft Stop models: Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFS150-A ESD Brushless Electric Screwdriver - 145865 - Mountz, Inc.
San Jose, CA, United States
NFS150-A ESD Brushless Electric Screwdriver
145865
NFS150-A ESD Brushless Electric Screwdriver 145865
The NF-Series soft stop model provides a unique "soft-stop" shock-absorbing clutch ideal for fastening shock-sensitive components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. The electric screwdriver offers an adjustable speed setting and a selectable Soft Start mode. Designed for precision torque control, the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush-type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Soft Stop models: Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Adjustable RPM setting on the tool. One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

The NF-Series soft stop model provides a unique "soft-stop" shock-absorbing clutch ideal for fastening shock-sensitive components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. The electric screwdriver offers an adjustable speed setting and a selectable Soft Start mode. Designed for precision torque control, the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush-type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation, and profitability.

    • Soft Stop models: Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
    • Adjustable RPM setting on the tool.
    • One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
    • A selectable Soft Start mode from 0.2-0.6 seconds.
    • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
    • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
    • Can be connected with the Scout Screw Counter.
    • External torque adjustment scale.
    • Requires STC40 transformer (power supply).
    • ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145865
Product Name NFS150-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.2167 to 1.08 Ft-lbs (0.2938 to 1.47 N-m)
Rated Free Speed 800 to 1700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Electric Screwdriver - 2101-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 3.67 Ft-lbs (4.97 N-m)
View Details