Mountz, Inc. NFA220-A ESD Brushless Robotic Electric Screwdriver 145862

Description
Designed for robotic and automated torque applications, the NFA220-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric screwdriver delivers reliability and precision torque control at every turn. The assembly automation tool ensures accuracy with a precision automatic shut-off clutch once the preset torque is achieved in the fastening process. The NFA screwdriver is ESD safe, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Robotic style electric screwdriver for automated and fixtured fastening applications. Drivers include a front mounting flange. High performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. Requires STC40-FA transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Ensures precision accuracy in fastening with a precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Forward and reverse direction by switch. Start and stop output signals. Requires STC40-FA transformer (power supply).
Datasheet
Description
Designed for robotic and automated torque applications, the NFA220-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric screwdriver delivers reliability and precision torque control at every turn. The assembly automation tool ensures accuracy with a precision automatic shut-off clutch once the preset torque is achieved in the fastening process. The NFA screwdriver is ESD safe, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Robotic style electric screwdriver for automated and fixtured fastening applications. Drivers include a front mounting flange. High performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. Requires STC40-FA transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Ensures precision accuracy in fastening with a precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Forward and reverse direction by switch. Start and stop output signals. Requires STC40-FA transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFA220-A ESD Brushless Robotic Electric Screwdriver - 145862 - Mountz, Inc.
San Jose, CA, United States
NFA220-A ESD Brushless Robotic Electric Screwdriver
145862
NFA220-A ESD Brushless Robotic Electric Screwdriver 145862
Designed for robotic and automated torque applications, the NFA220-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric screwdriver delivers reliability and precision torque control at every turn. The assembly automation tool ensures accuracy with a precision automatic shut-off clutch once the preset torque is achieved in the fastening process. The NFA screwdriver is ESD safe, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Robotic style electric screwdriver for automated and fixtured fastening applications. Drivers include a front mounting flange. High performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. Requires STC40-FA transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Ensures precision accuracy in fastening with a precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Forward and reverse direction by switch. Start and stop output signals. Requires STC40-FA transformer (power supply).

Designed for robotic and automated torque applications, the NFA220-A robotic electric screwdriver features a high performance brushless motor design that provides durability and reduces the common maintenance costs associated brush type electric screwdrivers. The durable automation electric screwdriver delivers reliability and precision torque control at every turn. The assembly automation tool ensures accuracy with a precision automatic shut-off clutch once the preset torque is achieved in the fastening process. The NFA screwdriver is ESD safe, ensuring less than 1 Ohm at the bit tip. ESD management in power tools ensures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Robotic style electric screwdriver for automated and fixtured fastening applications.
  • Drivers include a front mounting flange.
  • High performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • Requires STC40-FA transformer (power supply).
  • ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.
  • Ensures precision accuracy in fastening with a precision automatic shut-off clutch once preset torque is achieved.
  • External torque adjustment scale.
  • Forward and reverse direction by switch. Start and stop output signals.

Requires STC40-FA transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145862
Product Name NFA220-A ESD Brushless Robotic Electric Screwdriver
Drive Style Electric
Torque Range 0.4333 to 1.58 Ft-lbs (0.5876 to 2.15 N-m)
Rated Free Speed 600 to 1200 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Electric Screwdrivers - 1966379 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
 - 2801 - Standard Pneumatic & Electric Tool Company
Standard Pneumatic & Electric Tool Company
View Details