Mountz, Inc. HTC35 Transformer 145824

Description
The HTC35 is a power supply that operates with HF-Series electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with the HF-Series electric screwdrivers. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if the motor/current overload is too high. Start & Stop Signal Output (for PLC). Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: HF-Series
Description
The HTC35 is a power supply that operates with HF-Series electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with the HF-Series electric screwdrivers. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if the motor/current overload is too high. Start & Stop Signal Output (for PLC). Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: HF-Series
Datasheet
Datasheet Summary
Powered by GS/AI

The HTC35 Transformer, part number 145824, is a power supply designed specifically for use with HF-Series electric screwdrivers. It features a maximum output of 4A and provides an output voltage of 35V DC. The transformer can operate on both 110V and 230V AC input, making it versatile for different electrical environments. The unit is compact, measuring 5 1/8,Äù x 7 1/3,Äù x 2 1/2,Äù and weighs 2.6 lbs. It includes Over Heat Protection (OHP) and Over Current Protection (OCP) to safeguard connected tools from damage or malfunction. Additionally, it is equipped with a temperature detection feature that powers down the unit and resets automatically when conditions return to acceptable levels. The HTC35 Transformer can also connect to the Scout Screw Counter, enhancing its functionality in production settings.

Datasheet Summary
Powered by GS/AI

The HTC35 Transformer, part number 145824, is a power supply designed specifically for use with HF-Series electric screwdrivers. It features a maximum output of 4A and provides an output voltage of 35V DC. The transformer can operate on both 110V and 230V AC input, making it versatile for different electrical environments. The unit is compact, measuring 5 1/8,Äù x 7 1/3,Äù x 2 1/2,Äù and weighs 2.6 lbs. It includes Over Heat Protection (OHP) and Over Current Protection (OCP) to safeguard connected tools from damage or malfunction. Additionally, it is equipped with a temperature detection feature that powers down the unit and resets automatically when conditions return to acceptable levels. The HTC35 Transformer can also connect to the Scout Screw Counter, enhancing its functionality in production settings.

Suppliers

Company
Product
Description
Supplier Links
HTC35 Transformer - 145824 - Mountz, Inc.
San Jose, CA, United States
HTC35 Transformer
145824
HTC35 Transformer 145824
The HTC35 is a power supply that operates with HF-Series electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system. Operates with the HF-Series electric screwdrivers. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if the motor/current overload is too high. Start & Stop Signal Output (for PLC). Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter. Operates with Electric Screwdriver Models: HF-Series

The HTC35 is a power supply that operates with HF-Series electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system.

    • Operates with the HF-Series electric screwdrivers.
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction.
    • Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels.
    • Switchable 110V & 230V input voltage. The unit will reset itself if the motor/current overload is too high.
    • Start & Stop Signal Output (for PLC).
    • Screwdriver Lock Signal Input (for PLC).
    • The unit can be connected to the Scout Screw Counter.

Operates with Electric Screwdriver Models: HF-Series

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 145824
Product Name HTC35 Transformer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10750-120-4u-27627 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details