Mountz, Inc. Scout II Screw Counter 145790

Description
Scout screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Using a screw counter is like putting the eyes and ears of a quality control manager where they are needed most - right on the assembly area. The scout is designed to detect cross-threading, omissions, unfinished rundowns, and cycle complete. The screw counter takes the control of the assembly process out of the operator's hands. Software Download If your Scout II firmware is not v1.40, contact us for the software or any technical support needs. Detect and eliminate costly screw-fastening errors. Detects cross-threading, omissions, unfinished rundowns and cycle complete. Detection of fastening error and buzzer alert. Displays error condition. The fastener accept and reject lights (Go/No Go). Visual assembly fastener count (count up or down), including the total count. Measure and program fastening time. Ability to store multiple fastener settings with the Parameter mode. Adjustable parameter settings for the buzzer. Password protection and wall mountable. The Scout can be powered by an ET-30D, FT-30D, STC30 Plus, STC40, HTC-35 and YFC-35D or via external power, SMPS adapter 24VDC, 1A. The Scout is designed to interface with these transformers: STC30 Plus, STC40, HTC35, ET-30D, FT-30D, YFC-35D. Programming via PC software or through Scout unit. Maximum 4 screwdrivers can share one program (4 Ports) Outputs for machine & PLC interface for line control. Input Features: Cycle Start and Driver Lock - prevents driver activation until PLC input signal Output Features: Cycle End, OK, NG and Buzzer Alarm The Scout can be powered by an ET-30D, FT-30D, STC30 Plus, STC40, HTC-35 and YFC-35D or via external power, SMPS adapter 24VDC, 1A. It only operates with these transformers and can be used with most Mountz electric screwdrivers. Software If your Scout II firmware is not v1.40, contact us for the software or any technical support needs.
Datasheet
Description
Scout screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Using a screw counter is like putting the eyes and ears of a quality control manager where they are needed most - right on the assembly area. The scout is designed to detect cross-threading, omissions, unfinished rundowns, and cycle complete. The screw counter takes the control of the assembly process out of the operator's hands. Software Download If your Scout II firmware is not v1.40, contact us for the software or any technical support needs. Detect and eliminate costly screw-fastening errors. Detects cross-threading, omissions, unfinished rundowns and cycle complete. Detection of fastening error and buzzer alert. Displays error condition. The fastener accept and reject lights (Go/No Go). Visual assembly fastener count (count up or down), including the total count. Measure and program fastening time. Ability to store multiple fastener settings with the Parameter mode. Adjustable parameter settings for the buzzer. Password protection and wall mountable. The Scout can be powered by an ET-30D, FT-30D, STC30 Plus, STC40, HTC-35 and YFC-35D or via external power, SMPS adapter 24VDC, 1A. The Scout is designed to interface with these transformers: STC30 Plus, STC40, HTC35, ET-30D, FT-30D, YFC-35D. Programming via PC software or through Scout unit. Maximum 4 screwdrivers can share one program (4 Ports) Outputs for machine & PLC interface for line control. Input Features: Cycle Start and Driver Lock - prevents driver activation until PLC input signal Output Features: Cycle End, OK, NG and Buzzer Alarm The Scout can be powered by an ET-30D, FT-30D, STC30 Plus, STC40, HTC-35 and YFC-35D or via external power, SMPS adapter 24VDC, 1A. It only operates with these transformers and can be used with most Mountz electric screwdrivers. Software If your Scout II firmware is not v1.40, contact us for the software or any technical support needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scout II Screw Counter - 145790 - Mountz, Inc.
San Jose, CA, United States
Scout II Screw Counter
145790
Scout II Screw Counter 145790
Scout screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Using a screw counter is like putting the eyes and ears of a quality control manager where they are needed most - right on the assembly area. The scout is designed to detect cross-threading, omissions, unfinished rundowns, and cycle complete. The screw counter takes the control of the assembly process out of the operator's hands. Software Download If your Scout II firmware is not v1.40, contact us for the software or any technical support needs. Detect and eliminate costly screw-fastening errors. Detects cross-threading, omissions, unfinished rundowns and cycle complete. Detection of fastening error and buzzer alert. Displays error condition. The fastener accept and reject lights (Go/No Go). Visual assembly fastener count (count up or down), including the total count. Measure and program fastening time. Ability to store multiple fastener settings with the Parameter mode. Adjustable parameter settings for the buzzer. Password protection and wall mountable. The Scout can be powered by an ET-30D, FT-30D, STC30 Plus, STC40, HTC-35 and YFC-35D or via external power, SMPS adapter 24VDC, 1A. The Scout is designed to interface with these transformers: STC30 Plus, STC40, HTC35, ET-30D, FT-30D, YFC-35D. Programming via PC software or through Scout unit. Maximum 4 screwdrivers can share one program (4 Ports) Outputs for machine & PLC interface for line control. Input Features: Cycle Start and Driver Lock - prevents driver activation until PLC input signal Output Features: Cycle End, OK, NG and Buzzer Alarm The Scout can be powered by an ET-30D, FT-30D, STC30 Plus, STC40, HTC-35 and YFC-35D or via external power, SMPS adapter 24VDC, 1A. It only operates with these transformers and can be used with most Mountz electric screwdrivers. Software If your Scout II firmware is not v1.40, contact us for the software or any technical support needs.

Scout screw counter helps manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Using a screw counter is like putting the eyes and ears of a quality control manager where they are needed most - right on the assembly area. The scout is designed to detect cross-threading, omissions, unfinished rundowns, and cycle complete. The screw counter takes the control of the assembly process out of the operator's hands.

Software Download

If your Scout II firmware is not v1.40, contact us for the software or any technical support needs.


    • Detect and eliminate costly screw-fastening errors.
    • Detects cross-threading, omissions, unfinished rundowns and cycle complete.
    • Detection of fastening error and buzzer alert. Displays error condition.
    • The fastener accept and reject lights (Go/No Go).
    • Visual assembly fastener count (count up or down), including the total count.
    • Measure and program fastening time.
    • Ability to store multiple fastener settings with the Parameter mode.
    • Adjustable parameter settings for the buzzer.
    • Password protection and wall mountable.
    • The Scout can be powered by an ET-30D, FT-30D, STC30 Plus, STC40, HTC-35 and YFC-35D or via external power, SMPS adapter 24VDC, 1A.
    • The Scout is designed to interface with these transformers: STC30 Plus, STC40, HTC35, ET-30D, FT-30D, YFC-35D.
    • Programming via PC software or through Scout unit.
    • Maximum 4 screwdrivers can share one program (4 Ports)
    • Outputs for machine & PLC interface for line control.
    • Input Features: Cycle Start and Driver Lock - prevents driver activation until PLC input signal
    • Output Features: Cycle End, OK, NG and Buzzer Alarm

The Scout can be powered by an ET-30D, FT-30D, STC30 Plus, STC40, HTC-35 and YFC-35D or via external power, SMPS adapter 24VDC, 1A. It only operates with these transformers and can be used with most Mountz electric screwdrivers.
Software
If your Scout II firmware is not v1.40, contact us for the software or any technical support needs.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Uncategorized Products
Product Number 145790
Product Name Scout II Screw Counter
Unlock Full Specs
to access all available technical data

Similar Products