The STC40 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system.
Selectable output voltage
Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction.
Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels.
Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high
Start & Stop Signal Output (for PLC).
Screwdriver Lock Signal Input (for PLC).
The unit can be connected to the Scout Screw Counter
Operates with Electric Screwdriver Models: LF-Series, BF-Series and NF-Series. The program lock key is required for the BF and NF-Series Standard models and Soft Stop models. RPM & Soft Start Settings can not be adjusted without it. The program lock key can not be used with Plus models of BF, NF-Series and Soft Stop models and Angle & Auto Reverse models.
The STC40 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at either 110v and 230v. The unit is can connect with the Scout screw counting system.
- Selectable output voltage
- Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction.
- Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels.
- Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high
- Start & Stop Signal Output (for PLC).
- Screwdriver Lock Signal Input (for PLC).
- The unit can be connected to the Scout Screw Counter
Operates with Electric Screwdriver Models: LF-Series, BF-Series and NF-Series.
The program lock key is required for the BF and NF-Series Standard models and Soft Stop models. RPM & Soft Start Settings can not be adjusted without it.
The program lock key can not be used with Plus models of BF, NF-Series and Soft Stop models and Angle & Auto Reverse models.