Mountz, Inc. MAC-20 Mini Air Compressor - 110V 145737

Description
Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 120V model
Datasheet
Description
Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 120V model
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAC-20 Mini Air Compressor - 110V - 145737 - Mountz, Inc.
San Jose, CA, United States
MAC-20 Mini Air Compressor - 110V
145737
MAC-20 Mini Air Compressor - 110V 145737
Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 120V model

Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems.

    • 1/8HP, Start at 70PSI, Stop at 90PSI
    • Flow: 20LPM
    • 120V model
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Air Compressors
Product Number 145737
Product Name MAC-20 Mini Air Compressor - 110V
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
Single-Stage Ring Compressors - VFZ901A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details