Mountz, Inc. STC30 Plus Transformer 145683

Description
The STC30 Plus is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at both 110v and 230v. Switchable output voltage provides two selectable speed options on screwdrivers. The unit is can connect with the Scout screw counting system. Selectable output voltage Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high Start & Stop Signal Output (for PLC). Selectable Soft-Start time (from 0.2-0.6 seconds). Selectable Double Hit Mode for soft joint applications. Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter Operates with Electric Screwdriver Models: EF-Series, K-Series, CL-Series & A-Series
Datasheet
Description
The STC30 Plus is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at both 110v and 230v. Switchable output voltage provides two selectable speed options on screwdrivers. The unit is can connect with the Scout screw counting system. Selectable output voltage Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high Start & Stop Signal Output (for PLC). Selectable Soft-Start time (from 0.2-0.6 seconds). Selectable Double Hit Mode for soft joint applications. Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter Operates with Electric Screwdriver Models: EF-Series, K-Series, CL-Series & A-Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STC30 Plus Transformer - 145683 - Mountz, Inc.
San Jose, CA, United States
STC30 Plus Transformer
145683
STC30 Plus Transformer 145683
The STC30 Plus is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at both 110v and 230v. Switchable output voltage provides two selectable speed options on screwdrivers. The unit is can connect with the Scout screw counting system. Selectable output voltage Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels. Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high Start & Stop Signal Output (for PLC). Selectable Soft-Start time (from 0.2-0.6 seconds). Selectable Double Hit Mode for soft joint applications. Screwdriver Lock Signal Input (for PLC). The unit can be connected to the Scout Screw Counter Operates with Electric Screwdriver Models: EF-Series, K-Series, CL-Series & A-Series

The STC30 Plus is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at both 110v and 230v. Switchable output voltage provides two selectable speed options on screwdrivers. The unit is can connect with the Scout screw counting system.

    • Selectable output voltage
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction.
    • Temperature Detection powers down the unit and resets automatically when the unit restores to acceptable levels.
    • Switchable 110V & 230V input voltage. The unit will reset itself if motor/current overload is too high
    • Start & Stop Signal Output (for PLC).
    • Selectable Soft-Start time (from 0.2-0.6 seconds).
    • Selectable Double Hit Mode for soft joint applications.
    • Screwdriver Lock Signal Input (for PLC).
    • The unit can be connected to the Scout Screw Counter

Operates with Electric Screwdriver Models: EF-Series, K-Series, CL-Series & A-Series

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 145683
Product Name STC30 Plus Transformer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - GH2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 402-OEM-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details