Mountz, Inc. E180-A Electric Screwdriver (110V) 145645

Description
The Mountz E-Series electric screwdriver is for light-duty tightening applications. The assembly tool plugs directly into a power outlet (110V) and does not require a separate power supply unit. The electric screwdriver ensures accuracy in the fastening process and automatically shuts off once the preset torque is achieved. The assembly power tool is recommended for tightening screws, nuts, and bolts. Plugs directly into a power outlet (110V). Does not require a separate power supply Automatic power shut off once torque is achieved Crafted to rest comfortably in the operator's hand and reduces work fatigue with an ergonomic handgrip External torque adjustment scale Lever start tool Duty cycle tool Power cord with a noise filter to reduce electronic noise (EMC) Lightweight
Datasheet
Description
The Mountz E-Series electric screwdriver is for light-duty tightening applications. The assembly tool plugs directly into a power outlet (110V) and does not require a separate power supply unit. The electric screwdriver ensures accuracy in the fastening process and automatically shuts off once the preset torque is achieved. The assembly power tool is recommended for tightening screws, nuts, and bolts. Plugs directly into a power outlet (110V). Does not require a separate power supply Automatic power shut off once torque is achieved Crafted to rest comfortably in the operator's hand and reduces work fatigue with an ergonomic handgrip External torque adjustment scale Lever start tool Duty cycle tool Power cord with a noise filter to reduce electronic noise (EMC) Lightweight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E180-A Electric Screwdriver (110V) - 145645 - Mountz, Inc.
San Jose, CA, United States
E180-A Electric Screwdriver (110V)
145645
E180-A Electric Screwdriver (110V) 145645
The Mountz E-Series electric screwdriver is for light-duty tightening applications. The assembly tool plugs directly into a power outlet (110V) and does not require a separate power supply unit. The electric screwdriver ensures accuracy in the fastening process and automatically shuts off once the preset torque is achieved. The assembly power tool is recommended for tightening screws, nuts, and bolts. Plugs directly into a power outlet (110V). Does not require a separate power supply Automatic power shut off once torque is achieved Crafted to rest comfortably in the operator's hand and reduces work fatigue with an ergonomic handgrip External torque adjustment scale Lever start tool Duty cycle tool Power cord with a noise filter to reduce electronic noise (EMC) Lightweight

The Mountz E-Series electric screwdriver is for light-duty tightening applications. The assembly tool plugs directly into a power outlet (110V) and does not require a separate power supply unit. The electric screwdriver ensures accuracy in the fastening process and automatically shuts off once the preset torque is achieved. The assembly power tool is recommended for tightening screws, nuts, and bolts.

    • Plugs directly into a power outlet (110V). Does not require a separate power supply
    • Automatic power shut off once torque is achieved
    • Crafted to rest comfortably in the operator's hand and reduces work fatigue with an ergonomic handgrip
    • External torque adjustment scale
    • Lever start tool
    • Duty cycle tool
    • Power cord with a noise filter to reduce electronic noise (EMC)
    • Lightweight
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145645
Product Name E180-A Electric Screwdriver (110V)
Drive Style Electric
Torque Range 0.0750 to 1.3 Ft-lbs (0.1017 to 1.76 N-m)
Rated Free Speed 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966379 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1851451 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Length 4.8 inch (122 mm)
View Details