Mountz, Inc. CLT-60 Transformer 144360

Description
The CLT-60 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at 100 - 240V. Switchable output voltage that provides two-speed options for electric screwdrivers. Operates with select HIOS electric screwdriver models Selectable two-speed (high and low) Switching power supply 100 - 240V Includes mounting brackets Operates with Electric Screwdriver Models: CL2000-7000, SS2000-7000 and A4500-6500
Datasheet
Description
The CLT-60 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at 100 - 240V. Switchable output voltage that provides two-speed options for electric screwdrivers. Operates with select HIOS electric screwdriver models Selectable two-speed (high and low) Switching power supply 100 - 240V Includes mounting brackets Operates with Electric Screwdriver Models: CL2000-7000, SS2000-7000 and A4500-6500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLT-60 Transformer - 144360 - Mountz, Inc.
San Jose, CA, United States
CLT-60 Transformer
144360
CLT-60 Transformer 144360
The CLT-60 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at 100 - 240V. Switchable output voltage that provides two-speed options for electric screwdrivers. Operates with select HIOS electric screwdriver models Selectable two-speed (high and low) Switching power supply 100 - 240V Includes mounting brackets Operates with Electric Screwdriver Models: CL2000-7000, SS2000-7000 and A4500-6500

The CLT-60 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller that is designed to operate at 100 - 240V. Switchable output voltage that provides two-speed options for electric screwdrivers.

    • Operates with select HIOS electric screwdriver models
    • Selectable two-speed (high and low)
    • Switching power supply 100 - 240V
    • Includes mounting brackets

Operates with Electric Screwdriver Models: CL2000-7000, SS2000-7000 and A4500-6500

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 144360
Product Name CLT-60 Transformer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1226591 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details