Mountz, Inc. VZ3012PS Electric Screwdriver 144353

Description
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools
Datasheet
Description
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VZ3012PS Electric Screwdriver - 144353 - Mountz, Inc.
San Jose, CA, United States
VZ3012PS Electric Screwdriver
144353
VZ3012PS Electric Screwdriver 144353
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools

The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off.

  • Various models that range from 3.5 - 39 lbf.in
  • Plugs directly into a power outlet. Separate power supply not required
  • Positive auto shut-off.
  • Ergonomic hand grip.
  • Push-to-start and Lever operated styles available.
  • Duty cycle tool.
  • 120 VAC, 10 foot power cord.
  • External torque adjustment scale.

torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Power Assembly Tools

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144353
Product Name VZ3012PS Electric Screwdriver
Drive Style Electric
Torque Range 0.6500 to 2.17 Ft-lbs (0.8814 to 2.94 N-m)
Rated Free Speed 1200 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
20V MAX* Lithium Ion Drill/Driver / 12V MAX* Screwdriver Combo Kit - DCK295L3 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Voltage 20V MAX* & 12V MAX*
View Details