Mountz, Inc. BL-2000 ESD-OPC Brushless Electric Screwdriver 144312

Description
The HIOS BL-2000 ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduces maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. The ESD safe tool prevents the occurrence of electrostatic discharge. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. ESD safe tool prevents electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Compatible with HIOS 4mm power bits. Requires a transformer (power supply): BLOP-STC3 screw counter.
Description
The HIOS BL-2000 ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduces maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. The ESD safe tool prevents the occurrence of electrostatic discharge. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. ESD safe tool prevents electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Compatible with HIOS 4mm power bits. Requires a transformer (power supply): BLOP-STC3 screw counter.

Suppliers

Company
Product
Description
Supplier Links
BL-2000 ESD-OPC Brushless Electric Screwdriver - 144312 - Mountz, Inc.
San Jose, CA, United States
BL-2000 ESD-OPC Brushless Electric Screwdriver
144312
BL-2000 ESD-OPC Brushless Electric Screwdriver 144312
The HIOS BL-2000 ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduces maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. The ESD safe tool prevents the occurrence of electrostatic discharge. Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver. Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch. ESD safe tool prevents electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Minimal heat build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs Compact size with an ergonomic grip. Torque adjustment scale. Requires a transformer (power supply): BLOP-STC3 screw counter. Compatible with HIOS 4mm power bits. Requires a transformer (power supply): BLOP-STC3 screw counter.

The HIOS BL-2000 ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush-type electric screwdrivers. There is minimal heat build-up while operating the tool continuously. It maintains a clean environment without emitting carbon particles and significantly reduces maintenance costs. High-speed rotation shortens the tightening time and improves work efficiency. The brushless electric screwdriver automatically shuts off once the preset torque is achieved and enhances product quality through precision torque control and user comfort. The ESD safe tool prevents the occurrence of electrostatic discharge.

    • Design to operate with BLOP-STC3 screw counter. The error-proofing device detects and eliminates costly screw-fastening errors. It monitors and identifies missing screws, cross-threading, omissions, unfinished rundowns.
    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver.
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch.
    • ESD safe tool prevents electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.
    • Minimal heat build-up while operating the tool continuously.
    • Precision automatic shut-off clutch once preset torque is achieved.
    • High-speed rotation shortens the tightening time and improves work efficiency.
    • Maintains a clean environment without emitting carbon particles and significantly reduce maintenance costs
    • Compact size with an ergonomic grip.
    • Torque adjustment scale.
    • Requires a transformer (power supply): BLOP-STC3 screw counter.
    • Compatible with HIOS 4mm power bits.

Requires a transformer (power supply): BLOP-STC3 screw counter.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144312
Product Name BL-2000 ESD-OPC Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.0142 to 0.1417 Ft-lbs (0.0192 to 0.1921 N-m)
Rated Free Speed 650 to 990 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details