Mountz, Inc. CLT-70STC3 Screw Counter Transformer 144296

Description
The CLT-70STC3 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller with a built-in screw counter. The quality control device provides visual assembly fastener count and audible reject alarm. Detects - cross-threading, omissions, unfinished rundowns, and cycle complete. Operates with select HIOS electric screwdriver models The unit has a built-in screw counter Visual assembly fastener count Detects - cross-threading, omissions, unfinished rundowns and cycle complete A buzzer will sound when the final screw has been tightened to notify you of screw tightening completion Outputs for machine & PLC interface for line control Switching power supply 100 - 240V Operates with Electric Screwdriver Models: CL2000-7000, SS2000-7000 and A4500-6500
Datasheet
Description
The CLT-70STC3 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller with a built-in screw counter. The quality control device provides visual assembly fastener count and audible reject alarm. Detects - cross-threading, omissions, unfinished rundowns, and cycle complete. Operates with select HIOS electric screwdriver models The unit has a built-in screw counter Visual assembly fastener count Detects - cross-threading, omissions, unfinished rundowns and cycle complete A buzzer will sound when the final screw has been tightened to notify you of screw tightening completion Outputs for machine & PLC interface for line control Switching power supply 100 - 240V Operates with Electric Screwdriver Models: CL2000-7000, SS2000-7000 and A4500-6500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLT-70STC3 Screw Counter Transformer - 144296 - Mountz, Inc.
San Jose, CA, United States
CLT-70STC3 Screw Counter Transformer
144296
CLT-70STC3 Screw Counter Transformer 144296
The CLT-70STC3 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller with a built-in screw counter. The quality control device provides visual assembly fastener count and audible reject alarm. Detects - cross-threading, omissions, unfinished rundowns, and cycle complete. Operates with select HIOS electric screwdriver models The unit has a built-in screw counter Visual assembly fastener count Detects - cross-threading, omissions, unfinished rundowns and cycle complete A buzzer will sound when the final screw has been tightened to notify you of screw tightening completion Outputs for machine & PLC interface for line control Switching power supply 100 - 240V Operates with Electric Screwdriver Models: CL2000-7000, SS2000-7000 and A4500-6500

The CLT-70STC3 is a power supply that operates with select Mountz electric screwdrivers. It is a single tool controller with a built-in screw counter. The quality control device provides visual assembly fastener count and audible reject alarm. Detects - cross-threading, omissions, unfinished rundowns, and cycle complete.

    • Operates with select HIOS electric screwdriver models
    • The unit has a built-in screw counter
    • Visual assembly fastener count Detects - cross-threading, omissions, unfinished rundowns and cycle complete
    • A buzzer will sound when the final screw has been tightened to notify you of screw tightening completion
    • Outputs for machine & PLC interface for line control
    • Switching power supply 100 - 240V

Operates with Electric Screwdriver Models: CL2000-7000, SS2000-7000 and A4500-6500

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Power Supplies
Product Number 144296
Product Name CLT-70STC3 Screw Counter Transformer
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details