Mountz, Inc. TorqueMate® PTT-2000 Torque Analyzer 072999

Description
The PTT torque meter makes quality documentation faster and easier. As an advanced torque controlling, monitoring and documentation solution, the torque analyzer enables operators and engineers to ensure product quality, safety and reliability promptly in a variety of manufacturing environments. The portable torque meters are designed for measuring torque, torque calibration, joint testing, auditing or force and load measurement. The failure of a three-cent fastener that isn’t properly tightened can lead to catastrophic or latent failures. Using a quality torque tester makes a safer world through accuracy and precision. Software Download Video Guide: How to Install Software. For any technical support needs please contact us System Accuracy ± 0.5% of reading from 20% to 100% of full scale System Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools. Provides “EZ-Plug & Play” with Mountz torque sensors. Features “ARCII” technology, an instant auto-recognition system of the torque sensor connected to the PTT. Torque Meters operate with torque & force sensors Selection of six operating modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle). Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in Tool Tests operation Store a total of 5,000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Easy to use menu structure, a six-digit display, and connect to an external torque sensor Features a built-in Li-ion rechargeable battery. High Capacity Li-Ion Batteries for long life (30 hrs with standard transducers and 16 hrs with brushless rotary sensor) Torque Meters can connect to most mv/v transducers and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with torque & angle torque sensors, up to 8000 RPM for angle measurement Display accuracy is better than +/- 0.25% of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) “Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Software Download PTT software. For any technical support needs please contact us.
Description
The PTT torque meter makes quality documentation faster and easier. As an advanced torque controlling, monitoring and documentation solution, the torque analyzer enables operators and engineers to ensure product quality, safety and reliability promptly in a variety of manufacturing environments. The portable torque meters are designed for measuring torque, torque calibration, joint testing, auditing or force and load measurement. The failure of a three-cent fastener that isn’t properly tightened can lead to catastrophic or latent failures. Using a quality torque tester makes a safer world through accuracy and precision. Software Download Video Guide: How to Install Software. For any technical support needs please contact us System Accuracy ± 0.5% of reading from 20% to 100% of full scale System Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools. Provides “EZ-Plug & Play” with Mountz torque sensors. Features “ARCII” technology, an instant auto-recognition system of the torque sensor connected to the PTT. Torque Meters operate with torque & force sensors Selection of six operating modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle). Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in Tool Tests operation Store a total of 5,000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Easy to use menu structure, a six-digit display, and connect to an external torque sensor Features a built-in Li-ion rechargeable battery. High Capacity Li-Ion Batteries for long life (30 hrs with standard transducers and 16 hrs with brushless rotary sensor) Torque Meters can connect to most mv/v transducers and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with torque & angle torque sensors, up to 8000 RPM for angle measurement Display accuracy is better than +/- 0.25% of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) “Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Software Download PTT software. For any technical support needs please contact us.

Suppliers

Company
Product
Description
Supplier Links
TorqueMate® PTT-2000 Torque Analyzer - 072999 - Mountz, Inc.
San Jose, CA, United States
TorqueMate® PTT-2000 Torque Analyzer
072999
TorqueMate® PTT-2000 Torque Analyzer 072999
The PTT torque meter makes quality documentation faster and easier. As an advanced torque controlling, monitoring and documentation solution, the torque analyzer enables operators and engineers to ensure product quality, safety and reliability promptly in a variety of manufacturing environments. The portable torque meters are designed for measuring torque, torque calibration, joint testing, auditing or force and load measurement. The failure of a three-cent fastener that isn’t properly tightened can lead to catastrophic or latent failures. Using a quality torque tester makes a safer world through accuracy and precision. Software Download Video Guide: How to Install Software. For any technical support needs please contact us System Accuracy ± 0.5% of reading from 20% to 100% of full scale System Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools. Provides “EZ-Plug & Play” with Mountz torque sensors. Features “ARCII” technology, an instant auto-recognition system of the torque sensor connected to the PTT. Torque Meters operate with torque & force sensors Selection of six operating modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle). Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in Tool Tests operation Store a total of 5,000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Easy to use menu structure, a six-digit display, and connect to an external torque sensor Features a built-in Li-ion rechargeable battery. High Capacity Li-Ion Batteries for long life (30 hrs with standard transducers and 16 hrs with brushless rotary sensor) Torque Meters can connect to most mv/v transducers and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with torque & angle torque sensors, up to 8000 RPM for angle measurement Display accuracy is better than +/- 0.25% of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) “Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Software Download PTT software. For any technical support needs please contact us.

The PTT torque meter makes quality documentation faster and easier. As an advanced torque controlling, monitoring and documentation solution, the torque analyzer enables operators and engineers to ensure product quality, safety and reliability promptly in a variety of manufacturing environments. The portable torque meters are designed for measuring torque, torque calibration, joint testing, auditing or force and load measurement. The failure of a three-cent fastener that isn’t properly tightened can lead to catastrophic or latent failures. Using a quality torque tester makes a safer world through accuracy and precision.

Software Download

Video Guide: How to Install Software. For any technical support needs please contact us


System Accuracy ± 0.5% of reading from 20% to 100% of full scale
System Accuracy ± 1% of reading from 10% to 20% of full scale

    • Recommended for all hand screwdrivers, wrenches, or power tools.
    • Provides “EZ-Plug & Play” with Mountz torque sensors. Features “ARCII” technology, an instant auto-recognition system of the torque sensor connected to the PTT.
    • Torque Meters operate with torque & force sensors
    • Selection of six operating modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle).
    • Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN)
    • Features built-in Tool Tests operation
    • Store a total of 5,000 data points
    • Real-time clock for time stamping of readings. USB interface to download readings to PC
    • Real-time graph of torque vs. time using associated PC Windows software
    • Features Go / No Go LEDs that illuminate when the high or low setting is achieved
    • Easy to use menu structure, a six-digit display, and connect to an external torque sensor
    • Features a built-in Li-ion rechargeable battery. High Capacity Li-Ion Batteries for long life (30 hrs with standard transducers and 16 hrs with brushless rotary sensor)
    • Torque Meters can connect to most mv/v transducers and can store calibration data for up to 50 non-smart torque & force sensors
    • The 5VDC capability allows the unit to be used with a Brushless rotary torque sensor for testing pulse tools and high RPM tools
    • Torque and Angle data is displayed simultaneously when used with torque & angle torque sensors, up to 8000 RPM for angle measurement
    • Display accuracy is better than +/- 0.25% of reading
    • Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz)
    • “Flash" memory allows upgrades to be done by the user in the field & internet through the USB port

Software
Download PTT software. For any technical support needs please contact us.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 072999
Product Name TorqueMate® PTT-2000 Torque Analyzer
Category of Device Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS112-20-C20001 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR52-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/50NM - 1-T22/50NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details