Mountz, Inc. LTT10i Torque Analyzer 068400

Description
The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand torque tool is a measuring tool that must be properly calibrated and maintained. The LTT-Series is an advanced torque testing and documentation solution. Using a quality torque tester makes a safer world through accuracy and precision. Controlling torque is essential for companies to ensure their product’s quality, safety, and reliability aren’t compromised. Software Download Video Guide: How to Install Software. For any technical support needs please contact us. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensor connected to the LTT Features a built-in transducer and can connect to an external torque sensor Selection of six operation modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in tool tests operation Stores a total of 5000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Run Down Adapter (RDA-10i) is included with LTT10i. Use the RDA when testing and calibrating power tools. Easy-to-use menu structure, a six-digit display and connect to an external torque sensor High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors) Can connect to most mv/v torque sensors and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless Rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with Torque and Angle sensors, up to 8000 RPM for angle measurement Display Accuracy is better than +/- 0.0625 of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Run Down Adapter (RDA-10i) included with LTT10i. Use the RDA when testing and calibrating power tools. Software Download LTT software. For any technical support needs please contact us.
Description
The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand torque tool is a measuring tool that must be properly calibrated and maintained. The LTT-Series is an advanced torque testing and documentation solution. Using a quality torque tester makes a safer world through accuracy and precision. Controlling torque is essential for companies to ensure their product’s quality, safety, and reliability aren’t compromised. Software Download Video Guide: How to Install Software. For any technical support needs please contact us. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensor connected to the LTT Features a built-in transducer and can connect to an external torque sensor Selection of six operation modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in tool tests operation Stores a total of 5000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Run Down Adapter (RDA-10i) is included with LTT10i. Use the RDA when testing and calibrating power tools. Easy-to-use menu structure, a six-digit display and connect to an external torque sensor High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors) Can connect to most mv/v torque sensors and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless Rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with Torque and Angle sensors, up to 8000 RPM for angle measurement Display Accuracy is better than +/- 0.0625 of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Run Down Adapter (RDA-10i) included with LTT10i. Use the RDA when testing and calibrating power tools. Software Download LTT software. For any technical support needs please contact us.

Suppliers

Company
Product
Description
Supplier Links
LTT10i Torque Analyzer - 068400 - Mountz, Inc.
San Jose, CA, United States
LTT10i Torque Analyzer
068400
LTT10i Torque Analyzer 068400
The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand torque tool is a measuring tool that must be properly calibrated and maintained. The LTT-Series is an advanced torque testing and documentation solution. Using a quality torque tester makes a safer world through accuracy and precision. Controlling torque is essential for companies to ensure their product’s quality, safety, and reliability aren’t compromised. Software Download Video Guide: How to Install Software. For any technical support needs please contact us. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensor connected to the LTT Features a built-in transducer and can connect to an external torque sensor Selection of six operation modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in tool tests operation Stores a total of 5000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Run Down Adapter (RDA-10i) is included with LTT10i. Use the RDA when testing and calibrating power tools. Easy-to-use menu structure, a six-digit display and connect to an external torque sensor High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors) Can connect to most mv/v torque sensors and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless Rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with Torque and Angle sensors, up to 8000 RPM for angle measurement Display Accuracy is better than +/- 0.0625 of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Run Down Adapter (RDA-10i) included with LTT10i. Use the RDA when testing and calibrating power tools. Software Download LTT software. For any technical support needs please contact us.

The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand torque tool is a measuring tool that must be properly calibrated and maintained. The LTT-Series is an advanced torque testing and documentation solution. Using a quality torque tester makes a safer world through accuracy and precision. Controlling torque is essential for companies to ensure their product’s quality, safety, and reliability aren’t compromised.

Software Download

Video Guide: How to Install Software. For any technical support needs please contact us.


Accuracy ± 0.5% of reading from 20% to 100% of full scale
Accuracy ± 1% of reading from 10% to 20% of full scale

  • Recommended for all hand screwdrivers, wrenches, or power tools
  • Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensor connected to the LTT
  • Features a built-in transducer and can connect to an external torque sensor
  • Selection of six operation modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle)
  • Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN)
  • Features built-in tool tests operation
  • Stores a total of 5000 data points
  • Real-time clock for time stamping of readings. USB interface to download readings to PC
  • Real-time graph of torque vs. time using associated PC Windows software
  • Features Go / No Go LEDs that illuminate when the high or low setting is achieved
  • Run Down Adapter (RDA-10i) is included with LTT10i. Use the RDA when testing and calibrating power tools.
  • Easy-to-use menu structure, a six-digit display and connect to an external torque sensor
  • High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors)
  • Can connect to most mv/v torque sensors and can store calibration data for up to 50 non-smart torque & force sensors
  • The 5VDC capability allows the unit to be used with a Brushless Rotary torque sensor for testing pulse tools and high RPM tools
  • Torque and Angle data is displayed simultaneously when used with Torque and Angle sensors, up to 8000 RPM for angle measurement
  • Display Accuracy is better than +/- 0.0625 of reading
  • Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz)
  • "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port

Run Down Adapter (RDA-10i) included with LTT10i. Use the RDA when testing and calibrating power tools.
Software
Download LTT software. For any technical support needs please contact us.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 068400
Product Name LTT10i Torque Analyzer
Torque 1 to 10 In-lbs (1.15 to 11.53 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20029922-00 - TE Connectivity
Specs
Torque 288 to 1440 In-lbs (332 to 1660 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR50-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/10NM - 1-T210/10NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 88.5 In-lbs (102 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details