Mountz, Inc. 1/4" Hex Step Adapter (8, 6, 4 & 2mm) 061528

Description
When performing torque wrench calibration or testing, adapters are often needed, especially with torque wrenches that have open-end heads. Mountz’s calibration hex step adapter features four sizes, which will increase the productivity of your torque wrench calibration process. This adapter will make testing and calibration simple and efficient. The hex adapter makes it easy and convenient to test a standard range of open-ended wrenches. An adapter that features four size options increases productivity. Improve wrench calibration process. Make it simple and efficient. Square drive meets the ASME B107.300-2010 and ISO 6789-1:2017 standards 30 N.m is the maximum torque limit capacity for the 1/4 Sq. Drive Calibration Hex Step Adapter.
Datasheet
Description
When performing torque wrench calibration or testing, adapters are often needed, especially with torque wrenches that have open-end heads. Mountz’s calibration hex step adapter features four sizes, which will increase the productivity of your torque wrench calibration process. This adapter will make testing and calibration simple and efficient. The hex adapter makes it easy and convenient to test a standard range of open-ended wrenches. An adapter that features four size options increases productivity. Improve wrench calibration process. Make it simple and efficient. Square drive meets the ASME B107.300-2010 and ISO 6789-1:2017 standards 30 N.m is the maximum torque limit capacity for the 1/4 Sq. Drive Calibration Hex Step Adapter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
San Jose, CA, United States
1/4" Hex Step Adapter (8, 6, 4 & 2mm)
061528
1/4" Hex Step Adapter (8, 6, 4 & 2mm) 061528
When performing torque wrench calibration or testing, adapters are often needed, especially with torque wrenches that have open-end heads. Mountz’s calibration hex step adapter features four sizes, which will increase the productivity of your torque wrench calibration process. This adapter will make testing and calibration simple and efficient. The hex adapter makes it easy and convenient to test a standard range of open-ended wrenches. An adapter that features four size options increases productivity. Improve wrench calibration process. Make it simple and efficient. Square drive meets the ASME B107.300-2010 and ISO 6789-1:2017 standards 30 N.m is the maximum torque limit capacity for the 1/4 Sq. Drive Calibration Hex Step Adapter.

When performing torque wrench calibration or testing, adapters are often needed, especially with torque wrenches that have open-end heads. Mountz’s calibration hex step adapter features four sizes, which will increase the productivity of your torque wrench calibration process. This adapter will make testing and calibration simple and efficient.

    • The hex adapter makes it easy and convenient to test a standard range of open-ended wrenches.
    • An adapter that features four size options increases productivity.
    • Improve wrench calibration process. Make it simple and efficient.
    • Square drive meets the ASME B107.300-2010 and ISO 6789-1:2017 standards

30 N.m is the maximum torque limit capacity for the 1/4 Sq. Drive Calibration Hex Step Adapter.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Calibration Instruments
Product Number 061528
Product Name 1/4" Hex Step Adapter (8, 6, 4 & 2mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Calibrators - 1993842 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details