Mountz, Inc. TT500F/H Dial Measuring Screwdriver 020157

Description
A dial indicating torque screwdriver is designed for torque evaluation and torque verification. It is a low cost tool that can utilized for torque auditing or R & D torque testing and product evaluation. It can be used to monitor torque as it increases or decreases or display peak torque applied. This tool can be used in two ways, it can either be set in track mode so it can constantly track the applied torque or set in memory mode, which is done by withdrawing the slider and resetting the bezel ring to zero before using. This tracks the applied torque as before, but leaves the memory pointer at the maximum torque position. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Memory system holds maximum torque reached. TT dial measuring screwdrivers can monitor torque as it increases or decreases or displays peak torque applied. Flat tension spring gives the best linear characteristics in both directions. Especially designed for torque evaluation and verification. Quality constructed with stainless steel shafts, attractive colored aluminum handles, and sturdy dials for maximum tool life. Corrosion resistant. Ideal tool for QC, R & D, and assembly operations. Dual American and S.I. graduated scales. Note! TT250F/H and TT500F/H models are supplied with removable sliding T-bar.
Datasheet
Description
A dial indicating torque screwdriver is designed for torque evaluation and torque verification. It is a low cost tool that can utilized for torque auditing or R & D torque testing and product evaluation. It can be used to monitor torque as it increases or decreases or display peak torque applied. This tool can be used in two ways, it can either be set in track mode so it can constantly track the applied torque or set in memory mode, which is done by withdrawing the slider and resetting the bezel ring to zero before using. This tracks the applied torque as before, but leaves the memory pointer at the maximum torque position. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Memory system holds maximum torque reached. TT dial measuring screwdrivers can monitor torque as it increases or decreases or displays peak torque applied. Flat tension spring gives the best linear characteristics in both directions. Especially designed for torque evaluation and verification. Quality constructed with stainless steel shafts, attractive colored aluminum handles, and sturdy dials for maximum tool life. Corrosion resistant. Ideal tool for QC, R & D, and assembly operations. Dual American and S.I. graduated scales. Note! TT250F/H and TT500F/H models are supplied with removable sliding T-bar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT500F/H Dial Measuring Screwdriver - 020157 - Mountz, Inc.
San Jose, CA, United States
TT500F/H Dial Measuring Screwdriver
020157
TT500F/H Dial Measuring Screwdriver 020157
A dial indicating torque screwdriver is designed for torque evaluation and torque verification. It is a low cost tool that can utilized for torque auditing or R & D torque testing and product evaluation. It can be used to monitor torque as it increases or decreases or display peak torque applied. This tool can be used in two ways, it can either be set in track mode so it can constantly track the applied torque or set in memory mode, which is done by withdrawing the slider and resetting the bezel ring to zero before using. This tracks the applied torque as before, but leaves the memory pointer at the maximum torque position. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Memory system holds maximum torque reached. TT dial measuring screwdrivers can monitor torque as it increases or decreases or displays peak torque applied. Flat tension spring gives the best linear characteristics in both directions. Especially designed for torque evaluation and verification. Quality constructed with stainless steel shafts, attractive colored aluminum handles, and sturdy dials for maximum tool life. Corrosion resistant. Ideal tool for QC, R & D, and assembly operations. Dual American and S.I. graduated scales. Note! TT250F/H and TT500F/H models are supplied with removable sliding T-bar.

A dial indicating torque screwdriver is designed for torque evaluation and torque verification. It is a low cost tool that can utilized for torque auditing or R & D torque testing and product evaluation. It can be used to monitor torque as it increases or decreases or display peak torque applied. This tool can be used in two ways, it can either be set in track mode so it can constantly track the applied torque or set in memory mode, which is done by withdrawing the slider and resetting the bezel ring to zero before using. This tracks the applied torque as before, but leaves the memory pointer at the maximum torque position.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Memory system holds maximum torque reached. TT dial measuring screwdrivers can monitor torque as it increases or decreases or displays peak torque applied.
    • Flat tension spring gives the best linear characteristics in both directions.
    • Especially designed for torque evaluation and verification.
    • Quality constructed with stainless steel shafts, attractive colored aluminum handles, and sturdy dials for maximum tool life.
    • Corrosion resistant.
    • Ideal tool for QC, R & D, and assembly operations.
    • Dual American and S.I. graduated scales.

Note! TT250F/H and TT500F/H models are supplied with removable sliding T-bar.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 020157
Product Name TT500F/H Dial Measuring Screwdriver
Torque Range 0.6667 to 3.33 Ft-lbs (0.9040 to 4.52 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details