Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
MOUNTAIN
108-22216-EVX -- PUSHBUTTON SWITCHES
Mountain
Pushbutton Switches
108-22216-EVX
Description
Pushbutton Switches DPDT ON-OFF GREEN LED (12V)
Datasheet
Description
Pushbutton Switches DPDT ON-OFF GREEN LED (12V)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
108-22216-EVX
Pushbutton Switches
108-22216-EVX
Pushbutton Switches DPDT ON-OFF GREEN LED (12V)
Pushbutton Switches DPDT ON-OFF GREEN LED (12V)
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Pushbutton Switches
Product Number
108-22216-EVX
Product Name
Pushbutton Switches
Features
Illuminated Switch
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Push buttons/ 22 mm Non-Illuminated Metal Selector Switch Operators
2AK2-08
View Details
NKK Switches
Process Sealed Subminiature Pushbutton
AB25AB-FA
Specs
Actuator Specifications
Round, Button
Switch Function
Momentary Contact; On-Mom
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
View Details
6
suppliers
RS Components, Ltd.
Emergency Stop Push Buttons
102714
Specs
Configuration
Normally Closed (NC)
Switching Mechanism
1 NC
Features
DustProof; RoHS; Weather resistant or waterproof
View Details
TE Connectivity
Push Button Switches
1-2492721-4
Specs
Configuration
Normally Open (NO)
Switching Mechanism
Single Pole, Single Throw (SPST)
Terminal Type
Screw Terminals
View Details