Mountain Tactile Switches 101-T63KR-EV

Description
Tactile Switches SPST 50mA/16VDC 5.9x6mm 200gf SMD
Datasheet
Description
Tactile Switches SPST 50mA/16VDC 5.9x6mm 200gf SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
101-T63KR-EV
Tactile Switches 101-T63KR-EV
Tactile Switches SPST 50mA/16VDC 5.9x6mm 200gf SMD

Tactile Switches SPST 50mA/16VDC 5.9x6mm 200gf SMD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 101-T63KR-EV
Product Name Tactile Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3675-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3J Hinged Tactile Switch - B3J-3000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers