Mountain Tactile Switches 101-T61SR-EV

Description
Tactile Switches SPST 50mA/32VDC 6.2SQ 350gf VERT
Datasheet
Description
Tactile Switches SPST 50mA/32VDC 6.2SQ 350gf VERT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
101-T61SR-EV
Tactile Switches 101-T61SR-EV
Tactile Switches SPST 50mA/32VDC 6.2SQ 350gf VERT

Tactile Switches SPST 50mA/32VDC 6.2SQ 350gf VERT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 101-T61SR-EV
Product Name Tactile Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers