Switch SPDT (DB/DM) Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 4347-ME-9101-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) |
| Connections | Screw Terminal; Screw Terminal |
| Operating Temp | -15 to 70 C (5 to 158 F) |