Motorola Solutions, Inc. 66MHZ Dsp XC56302PV66

Description
Digital Signal Processor, 24-Ext Bit, 66MHz, CMOS, PQFP144
Request a Quote Datasheet
Description
Digital Signal Processor, 24-Ext Bit, 66MHz, CMOS, PQFP144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - XC56302PV66 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 24-Ext Bit, 66MHz, CMOS, PQFP144

Digital Signal Processor, 24-Ext Bit, 66MHz, CMOS, PQFP144

Supplier's Site Datasheet
66MHZ Dsp - 698-XC56302PV66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DSP, 24-EXT BIT, 66MHZ, CMOS, PQ Product overview: XC56302PV66 from Motorola is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-XC56302PV66 can be used for catalog matching and distributor lookup.

DSP, 24-EXT BIT, 66MHZ, CMOS, PQ Product overview: XC56302PV66 from Motorola is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 66MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-XC56302PV66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - XC56302PV66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
XC56302PV66
DSP (Digital Signal Processors) XC56302PV66
DSP, 24-EXT BIT, 66MHZ, CMOS, PQ

DSP, 24-EXT BIT, 66MHZ, CMOS, PQ

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - XC56302PV66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
XC56302PV66
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) XC56302PV66
DSP, 24-EXT BIT, 66MHZ, CMOS, PQ

DSP, 24-EXT BIT, 66MHZ, CMOS, PQ

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number XC56302PV66 698-XC56302PV66 XC56302PV66 XC56302PV66
Product Name 66MHZ Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; QFP144 Other; Bulk QFP; Other; 144-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details