Motorola Solutions, Inc. Service Monitor R2670

Description
The R2670 is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Frequency Range: 400 kHz to 1 GHz Resolution: 100 Hz Tracking Generator Cable Fault Testing High Stability High Performance Spectrum Analyzer with Markers Programmable Test Set-up Memory Dedicated screen displays for convenient observation or printout of test results Innovative use of soft keys and windowing Fast reacting autoranging scales with both analog and digital readouts Signaling encode and decode functions The Motorola R-2670 is a special digital hardware platform that allows customized configuration to include many different test features in one convenient and easy-to use unit. The R-2670 features specialized, dedicated, easy-to-access test screens that are conveniently grouped together to expedite test set-up. The R-2670 accepts either customeror test key codes for encryption testing. And it now tests Project 25 compliant radios, like the Motorola ASTRO.
Datasheet
Description
The R2670 is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Frequency Range: 400 kHz to 1 GHz Resolution: 100 Hz Tracking Generator Cable Fault Testing High Stability High Performance Spectrum Analyzer with Markers Programmable Test Set-up Memory Dedicated screen displays for convenient observation or printout of test results Innovative use of soft keys and windowing Fast reacting autoranging scales with both analog and digital readouts Signaling encode and decode functions The Motorola R-2670 is a special digital hardware platform that allows customized configuration to include many different test features in one convenient and easy-to use unit. The R-2670 features specialized, dedicated, easy-to-access test screens that are conveniently grouped together to expedite test set-up. The R-2670 accepts either customeror test key codes for encryption testing. And it now tests Project 25 compliant radios, like the Motorola ASTRO.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Monitor - R2670 - ValueTronics International, Inc.
Elgin, IL, USA
Service Monitor
R2670
Service Monitor R2670
The R2670 is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Frequency Range: 400 kHz to 1 GHz Resolution: 100 Hz Tracking Generator Cable Fault Testing High Stability High Performance Spectrum Analyzer with Markers Programmable Test Set-up Memory Dedicated screen displays for convenient observation or printout of test results Innovative use of soft keys and windowing Fast reacting autoranging scales with both analog and digital readouts Signaling encode and decode functions The Motorola R-2670 is a special digital hardware platform that allows customized configuration to include many different test features in one convenient and easy-to use unit. The R-2670 features specialized, dedicated, easy-to-access test screens that are conveniently grouped together to expedite test set-up. The R-2670 accepts either customeror test key codes for encryption testing. And it now tests Project 25 compliant radios, like the Motorola ASTRO.

The R2670 is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.

Additional Features:

  • Frequency Range: 400 kHz to 1 GHz
  • Resolution: 100 Hz
  • Tracking Generator
  • Cable Fault Testing
  • High Stability
  • High Performance Spectrum Analyzer with Markers
  • Programmable Test Set-up Memory
  • Dedicated screen displays for convenient observation or printout of test results
  • Innovative use of soft keys and windowing
  • Fast reacting autoranging scales with both analog and digital readouts
  • Signaling encode and decode functions

The Motorola R-2670 is a special digital hardware platform that allows customized configuration to include many different test features in one convenient and easy-to use unit. The R-2670 features specialized, dedicated, easy-to-access test screens that are conveniently grouped together to expedite test set-up. The R-2670 accepts either customeror test key codes for encryption testing. And it now tests Project 25 compliant radios, like the Motorola ASTRO.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R2670
Product Name Service Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Vector Network Analyzer - SNA5002A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details