The R2600CHS is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.
Additional Features:
Basic model with OCXO High Stability Timebase Option
Duplex Generator
50 MHz Tracking Generator
Spectrum Analyzer
Terminated RF Wattmeter
Programmable Test Memory
Signal Strength Meter
RF Scan/RF Counter Function
Signaling Simulator: Encoder and Decoder
General Purpose & Modulation Oscilloscope
AM, FM Signal Generator
Off-the-Air Sensitive Receiver
Graphic Screen Print and Self Calibration
RS-232/Serial Printer Interface (Standard)
Because of its unique design, the R2600CHS allows you to perform many complex functions from the same piece of equipment. This “one box” design is particularly helpful in remote sites where use of multiple pieces of heavy equipment are impractical–or impossible.
Featuring user-programmable storage locations for fast, easy access to the most frequently used channel information, the Motorola R2600CHS gives users the flexibility to create customized test set-ups. It also provides digitized displays for storage and printout, “soft keys” and windowing for ease of operation, auto ranging capabilities with both analog/digital readouts and signaling encoding/decoding functions.
When the “Cellular Option” is installed, the R2600 tests cellular personal, portable, transportable and mobile radiotelephones by simulating fixed end (cell-site) signaling. The R2600CHS is capable of testing in several formats: AMPS, EAMPS, NAMPS, TACS, ETACS, JTACS and NTACS.
Additionally, with the “Cellular Option,” the Motorola R2600CHS features a cellular AUTO TEST that allows the user to push one key to activate a powerful and efficient go/no-go test of the subscriber radio.
The R2600CHS is a service monitor from Motorola. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.
Additional Features:
- Basic model with OCXO High Stability Timebase Option
- Duplex Generator
- 50 MHz Tracking Generator
- Spectrum Analyzer
- Terminated RF Wattmeter
- Programmable Test Memory
- Signal Strength Meter
- RF Scan/RF Counter Function
- Signaling Simulator: Encoder and Decoder
- General Purpose & Modulation Oscilloscope
- AM, FM Signal Generator
- Off-the-Air Sensitive Receiver
- Graphic Screen Print and Self Calibration
- RS-232/Serial Printer Interface (Standard)
Because of its unique design, the R2600CHS allows you to perform many complex functions from the same piece of equipment. This “one box” design is particularly helpful in remote sites where use of multiple pieces of heavy equipment are impractical–or impossible.
Featuring user-programmable storage locations for fast, easy access to the most frequently used channel information, the Motorola R2600CHS gives users the flexibility to create customized test set-ups. It also provides digitized displays for storage and printout, “soft keys” and windowing for ease of operation, auto ranging capabilities with both analog/digital readouts and signaling encoding/decoding functions.
When the “Cellular Option” is installed, the R2600 tests cellular personal, portable, transportable and mobile radiotelephones by simulating fixed end (cell-site) signaling. The R2600CHS is capable of testing in several formats: AMPS, EAMPS, NAMPS, TACS, ETACS, JTACS and NTACS.
Additionally, with the “Cellular Option,” the Motorola R2600CHS features a cellular AUTO TEST that allows the user to push one key to activate a powerful and efficient go/no-go test of the subscriber radio.